Tektronix, Inc. Test Probes CT2

Description
Test Probes CURRENT XMFR; 200MHZ 36A HI FREQ PROBE
Datasheet
Description
Test Probes CURRENT XMFR; 200MHZ 36A HI FREQ PROBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
CT2
Test Probes CT2
Test Probes CURRENT XMFR; 200MHZ 36A HI FREQ PROBE

Test Probes CURRENT XMFR; 200MHZ 36A HI FREQ PROBE

Buy Now Datasheet
Current Probe - CT2 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CT2
Current Probe CT2
The CT2 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 1.2 kHz to 200 MHz Maximum Pulse Current: 36 A Maximum CW Current: 2.5 A For 50-ohm Input AC Only Solid Core High Bandwidth Ultra-low Inductance Very Small Form Factor Characterize Current Waveforms up to <200 pSec Rise Times Very Low Loading of Circuit Under Test Fits Into Dense, Closely-spaced Circuit Designs Applications: Data Storage Read Channel Design Silicon Characterization High-frequency Analog Design ESD Testing Signal Injection Differential Current Measurements Single Shot Low Rep-rate Pulse Measurements Propagation Delay Measurement The CT2 AC Current Probe is designed for permanent or semi-permanent in-circuit installation. The probe consists of a current transformer and an interconnecting cable. The current transformer has a small hole through which a current carrying conductor is passed during circuit assembly. The P6041 Probe Cable provides the connection between the Current Transformer and a BNC oscilloscope input. A 50 ohm termination is required to terminate the cable when connected to a high impedance (1 megaohm) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit.

The CT2 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 1.2 kHz to 200 MHz
  • Maximum Pulse Current: 36 A
  • Maximum CW Current: 2.5 A
  • For 50-ohm Input
  • AC Only
  • Solid Core High Bandwidth
  • Ultra-low Inductance
  • Very Small Form Factor
  • Characterize Current Waveforms up to <200 pSec Rise Times
  • Very Low Loading of Circuit Under Test
  • Fits Into Dense, Closely-spaced Circuit Designs

Applications:

  • Data Storage Read Channel Design
  • Silicon Characterization
  • High-frequency Analog Design
  • ESD Testing
  • Signal Injection
  • Differential Current Measurements
  • Single Shot Low Rep-rate Pulse Measurements
  • Propagation Delay Measurement

The CT2 AC Current Probe is designed for permanent or semi-permanent in-circuit installation. The probe consists of a current transformer and an interconnecting cable.

The current transformer has a small hole through which a current carrying conductor is passed during circuit assembly. The P6041 Probe Cable provides the connection between the Current Transformer and a BNC oscilloscope input.

A 50 ohm termination is required to terminate the cable when connected to a high impedance (1 megaohm) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit.

Supplier's Site Datasheet
Test Probe, Oscilloscope; Meter Side Connector Tektronix - 11B2402 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Oscilloscope; Meter Side Connector Tektronix
11B2402
Test Probe, Oscilloscope; Meter Side Connector Tektronix 11B2402
TEST PROBE, OSCILLOSCOPE; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:36A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:-; Accessory Type:Current ProbeRoHS Compliant: Yes

TEST PROBE, OSCILLOSCOPE; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:36A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:-; Accessory Type:Current ProbeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2 CT2 11B2402
Product Name Test Probes Current Probe Test Probe, Oscilloscope; Meter Side Connector Tektronix
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

XJL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.187
Specs
Probe Configuration Spring Loaded
View Details