Cal Test Electronics, Inc. Oscilloscope Probes CT4071

Description
"100:1, 200:1, 500:1, 1000:1 Active Differential 50MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"
Request a Quote Datasheet
Description
"100:1, 200:1, 500:1, 1000:1 Active Differential 50MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT4071-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT4071-ND
Oscilloscope Probes CT4071-ND
"100:1, 200:1, 500:1, 1000:1 Active Differential 50MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"

"100:1, 200:1, 500:1, 1000:1 Active Differential 50MHz 39.370"" (1000.00mm) Black and Red Oscilloscope Probe Test Lead 54M Input Resistance 3.5kV (DC + AC Peak)"

Buy Now Datasheet
Differential Probe, 50Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 61AC4702 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 50Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
61AC4702
Differential Probe, 50Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 61AC4702
DIFFERENTIAL PROBE, 50MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:50MHz; Input Voltage Max:3500V p-p; Test Probe Attenuation:100:1, 200:1, 500:1, 1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 50MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:50MHz; Input Voltage Max:3500V p-p; Test Probe Attenuation:100:1, 200:1, 500:1, 1000:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT4071
Test Probes CT4071
Test Probes DIFF PROBE KIT 50MHz 3.5kV 100x-1000x

Test Probes DIFF PROBE KIT 50MHz 3.5kV 100x-1000x

Buy Now Datasheet
Differential Probe - CT4071 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT4071
Differential Probe CT4071
The CT4071 is a 50 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: 50 MHz bandwidth (-3 dB) Up to ±3500 V (DC + AC peak) Attenuation 100x/200x/500x/1000x High accuracy (±2%) Power indicator LED Meets IEC 61010-1:2010 CAT II safety standard Kit Contents: CT 4071 Differential Probe (2) High voltage hook probes (2) Alligator clips (2) Retractable, sheathed 4 mm banana plug test leads, silicone jacketed (1) Insulated BNC cable (1) 9 V power adapter Specifications: All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C. Electrical Characteristics Bandwidth: 50 MHz Rise Time: 7 ns for 200x, 500x, & 1000x; 14 ns for 100x Attenuation: 100x, 200x, 500x, 1000x Accuracy: ±2%; Accuracy based on DMM with 10 Mω input impedance AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz Maximum Input Voltage (100x) (DC + AC peak): ±350 V Maximum Input Voltage (200x) (DC + AC peak): ±700 V Maximum Input Voltage (500x) (DC + AC peak): ±1750 V Maximum Input Voltage (1000x) (DC + AC peak): ±3500 V Absolute Maximum Rated Input Voltage (each side to ground): 2500 Vrms Input Impedance (Differential): 54 Mω // 1.2 pF Input Impedance (each side to ground): 27 Mω // 2.3 pF Output Voltage Swing: ±8 V (driving 1 Mω oscilloscope input) Offset (typical): ±5 mV Noise (typical): 2 mVrms Source Impedance: 50 ω Power Supply: 9 V power adapter (included) Mechanical Characteristics Weight (probe only): 280 g Dimensions: 240 x 80 x 30 mm BNC Cable Length: 100 cm Input Leads Length: 55 cm each Environmental Characteristics Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH Pollution Degree: Pollution Degree 2 Safety Specifications IEC 61010-1 CAT II The Cal Test CT4071 is an active differential probe with a high input impedance and low input capacitance. With a 50 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±3500 V. The CT4071 is compatible with oscilloscopes from all major manufacturers.

The CT4071 is a 50 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.

Additional Features:

  • 50 MHz bandwidth (-3 dB)
  • Up to ±3500 V (DC + AC peak)
  • Attenuation 100x/200x/500x/1000x
  • High accuracy (±2%)
  • Power indicator LED
  • Meets IEC 61010-1:2010 CAT II safety standard

Kit Contents:

  • CT 4071 Differential Probe
  • (2) High voltage hook probes
  • (2) Alligator clips
  • (2) Retractable, sheathed 4 mm banana plug test leads, silicone jacketed
  • (1) Insulated BNC cable
  • (1) 9 V power adapter

Specifications:

All specifications apply to the unit after a temperature stabilization time of 20 minutes over an ambient temperature range of 25 °C ± 5 °C.

Electrical Characteristics

  • Bandwidth: 50 MHz
  • Rise Time: 7 ns for 200x, 500x, & 1000x; 14 ns for 100x
  • Attenuation: 100x, 200x, 500x, 1000x
  • Accuracy: ±2%; Accuracy based on DMM with 10 MΩ input impedance
  • AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz
  • Maximum Input Voltage (100x) (DC + AC peak): ±350 V
  • Maximum Input Voltage (200x) (DC + AC peak): ±700 V
  • Maximum Input Voltage (500x) (DC + AC peak): ±1750 V
  • Maximum Input Voltage (1000x) (DC + AC peak): ±3500 V
  • Absolute Maximum Rated Input Voltage (each side to ground): 2500 Vrms
  • Input Impedance (Differential): 54 MΩ // 1.2 pF
  • Input Impedance (each side to ground): 27 MΩ // 2.3 pF
  • Output Voltage Swing: ±8 V (driving 1 MΩ oscilloscope input)
  • Offset (typical): ±5 mV
  • Noise (typical): 2 mVrms
  • Source Impedance: 50 Ω
  • Power Supply: 9 V power adapter (included)

Mechanical Characteristics

  • Weight (probe only): 280 g
  • Dimensions: 240 x 80 x 30 mm
  • BNC Cable Length: 100 cm
  • Input Leads Length: 55 cm each

Environmental Characteristics

  • Operating Temp/Humidity: 0°C to 50°C / 10% to 85% RH
  • Storage Temp/Humidity: -30°C to 70°C / 10% to 90% RH
  • Pollution Degree: Pollution Degree 2

Safety Specifications

  • IEC 61010-1 CAT II

The Cal Test CT4071 is an active differential probe with a high input impedance and low input capacitance. With a 50 MHz bandwidth, this probe is great for working on a wide variety of measurements ranging up to ±3500 V. The CT4071 is compatible with oscilloscopes from all major manufacturers.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT4071-ND 61AC4702 CT4071 CT4071
Product Name Oscilloscope Probes Differential Probe, 50Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics Test Probes Differential Probe
Probe Technology Active Active
Attenuation Factor 100X; 1000X
Bandwidth 50 MHz 50 MHz 50 MHz
Input Resistance 54 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to 9306 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 636XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details