ValueTronics International, Inc. Datasheets for CompactPCI Controllers and CompactPCI Processors
CompactPCI controllers and CompactPCI processors are rugged, high-speed computer boards and single board computers that control data transfers between devices in CompactPCI and PXI networks. These devices also control the status of interrupts, interrupt requests (IRQs), registers, and triggers as well as network instruments for testing and analysis.
CompactPCI Controllers and CompactPCI Processors: Learn more
| Product Name | Notes |
|---|---|
| The PXI-8156B is a pxi from National Instruments. Additional Features: 6 GB hard drive, minimum Real-time headless embedded PXI controller 10BaseT Ethernet and GPIB (IEEE 488.2) interface 2 serial ports,... | |
| The PXI-8175 is a pxi from National Instruments. Additional Features: 866 MHz Processor 64 MB-512 MB RAM 15 GB-40 GB Hard Drive Floppy Drive Installed GPIB, PS/2 Keyboard/Mouse, 2 USB,... | |
| The PXI-8176 is a pxi from National Instruments. Additional Features: 1.26 GHz Pentium III processor 128 MB SDRAM standard, 512 MB maximum Integrated hard-drive, USB, Ethernet, GPIB, and other peripherals... | |
| The PXI-8196 is a pxi from National Instruments. Additional Features: 50 percent higher performance than the NI PXI-8187 512 MB (2 x 256 MB DIMMs) dual-channel DDR2 RAM standard, 2... | |
| The PXI-8461 is a pxi from National Instruments. Additional Features: Two ports PXI Trigger bus for timing and triggering Transfer rates 1 Mb/s maximum ISO 11898 physical layer Intel 80386EX... | |
| The PXIE-8106 is a pxi from National Instruments. Additional Features: 2.16 GHz Intel Core 2 Duo The National Instruments PXIE-8106 is a high-performance Intel Core 2 Duo T7400-based embedded controller... |