Tektronix, Inc. Voltage Probe P6339A

Description
The P6339A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 VRMS Maximum Input Voltage 8 pF Input Capacitance 10 M½ Input Resistance Scope Controlled Parameters Connects to TEKPROBE® III Interface Instruments Compact Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Designed for TEKPROBE® III and TDS 794DThe P6339A 500 MHz Buffered Passive Probe is a revolutionary leap in probe technology. The P6339A’s wide dynamic range makes it ideal for general purpose measurement applications. The new TEKPROBE III interface allows the user to control key probe parameters directly through the oscilloscope’s User Interface. To facilitate SMD probing, the P6339A comes standard with a set of SureFoot™ adapters. The compact probe head/tip assembly is compatible with the full line of compact accessories. The P6339A probe is designed exclusively for the TDS 794D and TEKPROBE III instruments.
Datasheet
Description
The P6339A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 VRMS Maximum Input Voltage 8 pF Input Capacitance 10 M½ Input Resistance Scope Controlled Parameters Connects to TEKPROBE® III Interface Instruments Compact Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Designed for TEKPROBE® III and TDS 794DThe P6339A 500 MHz Buffered Passive Probe is a revolutionary leap in probe technology. The P6339A’s wide dynamic range makes it ideal for general purpose measurement applications. The new TEKPROBE III interface allows the user to control key probe parameters directly through the oscilloscope’s User Interface. To facilitate SMD probing, the P6339A comes standard with a set of SureFoot™ adapters. The compact probe head/tip assembly is compatible with the full line of compact accessories. The P6339A probe is designed exclusively for the TDS 794D and TEKPROBE III instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6339A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6339A
Voltage Probe P6339A
The P6339A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 VRMS Maximum Input Voltage 8 pF Input Capacitance 10 M½ Input Resistance Scope Controlled Parameters Connects to TEKPROBE® III Interface Instruments Compact Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters Designed for TEKPROBE® III and TDS 794DThe P6339A 500 MHz Buffered Passive Probe is a revolutionary leap in probe technology. The P6339A’s wide dynamic range makes it ideal for general purpose measurement applications. The new TEKPROBE III interface allows the user to control key probe parameters directly through the oscilloscope’s User Interface. To facilitate SMD probing, the P6339A comes standard with a set of SureFoot™ adapters. The compact probe head/tip assembly is compatible with the full line of compact accessories. The P6339A probe is designed exclusively for the TDS 794D and TEKPROBE III instruments.

The P6339A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 300 VRMS Maximum Input Voltage
  • 8 pF Input Capacitance
  • 10 M½ Input Resistance
  • Scope Controlled Parameters
  • Connects to TEKPROBE® III Interface Instruments
  • Compact Probe Tip Compatible with a Wide Range of Tektronix Accessories and Adapters

Designed for TEKPROBE® III and TDS 794DThe P6339A 500 MHz Buffered Passive Probe is a revolutionary leap in probe technology. The P6339A’s wide dynamic range makes it ideal for general purpose measurement applications. The new TEKPROBE III interface allows the user to control key probe parameters directly through the oscilloscope’s User Interface.

To facilitate SMD probing, the P6339A comes standard with a set of SureFoot™ adapters. The compact probe head/tip assembly is compatible with the full line of compact accessories.

The P6339A probe is designed exclusively for the TDS 794D and TEKPROBE III instruments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6339A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XEL Automotive Test Kit, Silicone - 3602 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details