ValueTronics International, Inc. Voltage Probe 10073C

Description
The 10073C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 500 MHz System risetime (calculated): <700 ps Attenuation Ratio: 10:1 Input resistance: 2.2 Mω (when terminated into 1 MOhm) Input capacitance: ~12 pF Maximum input (dc + peak ac): 500 Vpk CAT I (mains isolated) 400 Vpk CAT II (post receptacle mains) Compensation range: 6 - 15 pF Probe Readout Operating Temperature: –10° C to 55° C Humidity: 90% rh @ 40° C Shock: 400g 1/2 sine wave on tip end; 50g 1/2 sine wave on BNC end Propagation Delay: 7 ns (1.5 m probe cable length) Altitude: 4600 m (indoor use only) The Agilent 10073C passive probe is our most rugged 500 MHz probe. With a 10:1 attenuation ratio and high 2.2 M ohm input impedance, it is ideal as a general purpose, high bandwidth passive probe for the Agilent 300 MHz - 1 GHz 6000 series, 7000, 8000 and 9000 Series oscilloscopes. The probe identification feature automatically configures the oscilloscope for the probe attenuation.
Datasheet
Description
The 10073C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 500 MHz System risetime (calculated): <700 ps Attenuation Ratio: 10:1 Input resistance: 2.2 Mω (when terminated into 1 MOhm) Input capacitance: ~12 pF Maximum input (dc + peak ac): 500 Vpk CAT I (mains isolated) 400 Vpk CAT II (post receptacle mains) Compensation range: 6 - 15 pF Probe Readout Operating Temperature: –10° C to 55° C Humidity: 90% rh @ 40° C Shock: 400g 1/2 sine wave on tip end; 50g 1/2 sine wave on BNC end Propagation Delay: 7 ns (1.5 m probe cable length) Altitude: 4600 m (indoor use only) The Agilent 10073C passive probe is our most rugged 500 MHz probe. With a 10:1 attenuation ratio and high 2.2 M ohm input impedance, it is ideal as a general purpose, high bandwidth passive probe for the Agilent 300 MHz - 1 GHz 6000 series, 7000, 8000 and 9000 Series oscilloscopes. The probe identification feature automatically configures the oscilloscope for the probe attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - 10073C - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
10073C
Voltage Probe 10073C
The 10073C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 500 MHz System risetime (calculated): <700 ps Attenuation Ratio: 10:1 Input resistance: 2.2 Mω (when terminated into 1 MOhm) Input capacitance: ~12 pF Maximum input (dc + peak ac): 500 Vpk CAT I (mains isolated) 400 Vpk CAT II (post receptacle mains) Compensation range: 6 - 15 pF Probe Readout Operating Temperature: –10° C to 55° C Humidity: 90% rh @ 40° C Shock: 400g 1/2 sine wave on tip end; 50g 1/2 sine wave on BNC end Propagation Delay: 7 ns (1.5 m probe cable length) Altitude: 4600 m (indoor use only) The Agilent 10073C passive probe is our most rugged 500 MHz probe. With a 10:1 attenuation ratio and high 2.2 M ohm input impedance, it is ideal as a general purpose, high bandwidth passive probe for the Agilent 300 MHz - 1 GHz 6000 series, 7000, 8000 and 9000 Series oscilloscopes. The probe identification feature automatically configures the oscilloscope for the probe attenuation.

The 10073C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Bandwidth: 500 MHz
  • System risetime (calculated): <700 ps
  • Attenuation Ratio: 10:1
  • Input resistance: 2.2 MΩ (when terminated into 1 MOhm)
  • Input capacitance: ~12 pF
  • Maximum input (dc + peak ac): 500 Vpk CAT I (mains isolated) 400 Vpk CAT II (post receptacle mains)
  • Compensation range: 6 - 15 pF
  • Probe Readout
  • Operating Temperature: –10° C to 55° C
  • Humidity: 90% rh @ 40° C
  • Shock: 400g 1/2 sine wave on tip end; 50g 1/2 sine wave on BNC end
  • Propagation Delay: 7 ns (1.5 m probe cable length)
  • Altitude: 4600 m (indoor use only)

The Agilent 10073C passive probe is our most rugged 500 MHz probe. With a 10:1 attenuation ratio and high 2.2 M ohm input impedance, it is ideal as a general purpose, high bandwidth passive probe for the Agilent 300 MHz - 1 GHz 6000 series, 7000, 8000 and 9000 Series oscilloscopes. The probe identification feature automatically configures the oscilloscope for the probe attenuation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 10073C
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details