Fluke Current Clamps I3000 FLEX-4PK

Description
Fluke I3000 FLEX-4PK Current Clamp
Request a Quote
Description
Fluke I3000 FLEX-4PK Current Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2875613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2875613
Current Clamps 2875613
Fluke I3000 FLEX-4PK Current Clamp

Fluke I3000 FLEX-4PK Current Clamp

Supplier's Site
Current Probe I3000 FLEX-4PK
The I3000 FLEX-4PK is a 50 kHz current probe from Fluke. Features: Three ranges- 30 A, 300 A, 3000 A, 1, 10 or 100 mV/A output Ideal for current measurement on thick and hard to reach conductors without breaking the circuit Maximum conductor diameter 178 mm (7 in) CAT III 600 V safety rating Specifications: Output sensitivity (AC-coupled) - 100 mV, 10 m, 1 mV per A Load impedance - 100 kω minimum Accuracy - at +25°C Linearity - 10% to 100% of range Noise - 8 mV AC rms (30 A) The i3000s Flex is an AC current clamp utilizing the Rogowski principle. It can be used to measure currents up to 3000 A when used in conjunction with oscilloscopes, recorders or data loggers. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas.

The I3000 FLEX-4PK is a 50 kHz current probe from Fluke.

Features:

  • Three ranges- 30 A, 300 A, 3000 A, 1, 10 or 100 mV/A output
  • Ideal for current measurement on thick and hard to reach conductors without breaking the circuit
  • Maximum conductor diameter 178 mm (7 in)
  • CAT III 600 V safety rating

Specifications:

  • Output sensitivity (AC-coupled) - 100 mV, 10 m, 1 mV per A
  • Load impedance - 100 kΩ minimum
  • Accuracy - at +25°C
  • Linearity - 10% to 100% of range
  • Noise - 8 mV AC rms (30 A)

The i3000s Flex is an AC current clamp utilizing the Rogowski principle. It can be used to measure currents up to 3000 A when used in conjunction with oscilloscopes, recorders or data loggers. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas.

Supplier's Site

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2875613 I3000 FLEX-4PK
Product Name Current Clamps Current Probe
Probe Configuration BNC
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 1232246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details