Teledyne LeCroy Test Probes MS-500

Description
Test Probes Mixed Signal Option 500 MHz,18 Ch,2 GS/s
Datasheet
Description
Test Probes Mixed Signal Option 500 MHz,18 Ch,2 GS/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
MS-500
Test Probes MS-500
Test Probes Mixed Signal Option 500 MHz,18 Ch,2 GS/s

Test Probes Mixed Signal Option 500 MHz,18 Ch,2 GS/s

Buy Now Datasheet
Logic Probe MS-500
The MS-500 is a used logic probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Number of Digital Channels 18, 36 Bandwidth 500 MHz Record Length 25 M points/ch, 50 M points/ch Sample Rate Random 2 Gsps Model Number p MS-500-36 Width 10.8cm Height 3.8cm USB Interface Yes Length 21.3cm Weight 0.775kg Dimensions 21.3 x 10.8 x 3.8cm

The MS-500 is a used logic probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Number of Digital Channels 18, 36
  • Bandwidth 500 MHz
  • Record Length 25 M points/ch, 50 M points/ch
  • Sample Rate Random 2 Gsps
  • Model Number p MS-500-36
  • Width 10.8cm
  • Height 3.8cm
  • USB Interface Yes
  • Length 21.3cm
  • Weight 0.775kg
  • Dimensions 21.3 x 10.8 x 3.8cm
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number MS-500 MS-500
Product Name Test Probes Logic Probe
Probe Type Voltage; Current; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XR Mini-Hook to Banana Plug, 18 AWG PVC Test Lead - BX6XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details