RIGOL Technologies, Inc. Voltage Probe RP2200

Description
The RP2200 is a 150 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 150 MHz 300 V Works With- DS1 DS1Z MSO1 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Alligator Clip Ground spring - 2 The Rigol RP2200 is a 150 MHz, 300 V voltage probe.
Description
The RP2200 is a 150 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 150 MHz 300 V Works With- DS1 DS1Z MSO1 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Alligator Clip Ground spring - 2 The Rigol RP2200 is a 150 MHz, 300 V voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - RP2200 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
RP2200
Voltage Probe RP2200
The RP2200 is a 150 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 150 MHz 300 V Works With- DS1 DS1Z MSO1 Accessories: Probe Tip Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Alligator Clip Ground spring - 2 The Rigol RP2200 is a 150 MHz, 300 V voltage probe.

The RP2200 is a 150 MHz, 300 V voltage probe from Rigol.

Features:

  • Voltage probe
  • 150 MHz
  • 300 V

Works With-

  • DS1
  • DS1Z
  • MSO1

Accessories:

  • Probe Tip
  • Hook Tip
  • Adjustment Tool
  • Locating Sleeve
  • Marker Rings (yellow, Pink, light blue and dark blue) - 8
  • Ground Alligator Clip
  • Ground spring - 2

The Rigol RP2200 is a 150 MHz, 300 V voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP2200
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Keystone Electronics Corp.
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details