RIGOL Technologies, Inc. Active Probe RP7150

Description
The RP7150 is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150 with 1.5 GHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7150 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.
Description
The RP7150 is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150 with 1.5 GHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7150 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

Suppliers

Company
Product
Description
Supplier Links
Active Probe RP7150
The RP7150 is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080 Active Probe Amplifier Solder-in Differential Probe Head Solder-in Single-ended Probe Head Hand-held Differential Probe Head Hand-held Single-ended Probe Head 0.2mm Nickel Wire Trim Gauge 91ω Probe Tip - 8 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150 with 1.5 GHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7150 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

The RP7150 is a 1.5 GHz active probe from Rigol.

Features:

  • Bandwidth: DC to 1.5GHz
  • Maximum Voltage: 30V Peak, CAT I
  • Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes

Works with-

  • DS4
  • MSO4
  • DS6

Accessories:

  • PCK100 Active Differential Probe Calibration Kit
  • RP7080 Active Probe Amplifier
  • Solder-in Differential Probe Head
  • Solder-in Single-ended Probe Head
  • Hand-held Differential Probe Head
  • Hand-held Single-ended Probe Head
  • 0.2mm Nickel Wire
  • Trim Gauge
  • 91Ω Probe Tip - 8
  • Straight Acuminate Ground Collar - 2
  • Curved Acuminate Ground Collar - 2
  • Straight Dentiform Ground Collar - 2
  • Curved Dentiform Ground Collar - 2
  • Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8
  • User’s Guide
  • Probe Bag
  • Storage Box

The Rigol RP7150 with 1.5 GHz is an active probe solution for high frequency application. It can be used to measure differential and single-ended signals with better common mode rejection. The RP7150 uses plug-on socket probe head and supports 4 types of interchangeable probe heads to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the probe tip spacing can be precisely adjusted to fit different test point spacing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP7150
Product Name Active Probe
Probe Technology Active
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details