RIGOL Technologies, Inc. Differential Probe RP1025D

Description
The RP1025D is a 25 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-25 MHz 1400 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 Safety IC clip - UL 1000V CAT III - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1025D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 25MHz and it is rather suitable for large electricity test and R&D. The RP1025D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.
Description
The RP1025D is a 25 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-25 MHz 1400 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 Safety IC clip - UL 1000V CAT III - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1025D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 25MHz and it is rather suitable for large electricity test and R&D. The RP1025D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - RP1025D - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
RP1025D
Differential Probe RP1025D
The RP1025D is a 25 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-25 MHz 1400 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User’s Guide - Chinese & English AC power adaptor that accords with the standard of the destination country Dual-BNC coaxial cable - 50ω impedance RG58C UL 100cm length Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 Safety IC clip - UL 1000V CAT III - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1 The Rigol RP1025D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 25MHz and it is rather suitable for large electricity test and R&D. The RP1025D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1Mω. The attenuation ratios will double when the input impedance of the oscilloscope is 50ω.

The RP1025D is a 25 MHz differential probe from Rigol.

Features:

  • High Voltage Differential Probe
  • DC-25 MHz
  • 1400 Vpp

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User’s Guide - Chinese & English
  • AC power adaptor that accords with the standard of the destination country
  • Dual-BNC coaxial cable - 50Ω impedance RG58C UL 100cm length
  • Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1
  • Safety IC clip - UL 1000V CAT III - Red: 1; Black: 1
  • Safety alligator clip - UL 1000V CAT II,10A - Red: 1; Black: 1

The Rigol RP1025D high voltage differential probe can convert high differential input voltage to low voltage and display the waveform on oscilloscope. Its working frequency is up to 25MHz and it is rather suitable for large electricity test and R&D. The RP1025D high voltage differential probe is applicable to general purpose oscilloscope and the labeled attenuation ratios are those when the input impedance of the oscilloscope is 1MΩ. The attenuation ratios will double when the input impedance of the oscilloscope is 50Ω.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1025D
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XP Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XP - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details