Fluke Current Probe 3140R

Description
The 3140R is a 20 kHz, 400 A current probe from Fluke. Features: CT Type - Clamp On Current Range - 2 to 400Amps Accuracy - 2 percent RDG +/- 0.04 Amps Frequency Response - 20 KiloHertz Jaw Opening - 3.2 centimeters (1.25 inches) Working Voltage: 1000V ACrms Typical bandwidth: 5 Hz to 20 kHz Safety rating(s): CAT III 1000V and CAT IV 600V per EN61010-1, Pollution Degree 2 For use with Model 1750 Specifications: Output Cable Length: 2.5 m Maximum Conductor Size: 32 mm Storage Temperature: -20 °C to 60 °C Operating Temperature: 0 °C to 50 °C Relative Humidity: 10 °C to 30 °C: 95 %, 30 °C to 40 °C: 75 %, 40 °C to 50 °C: 45 % Temperature Coefficient: 0.01 % X (specified accuracy)/ °C, (< 18 °C or > 28 °C) Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m The 3140R is compatible with Fluke measurement instruments that can accept a 2.0 V rms output with a full-scale input to the clamp of 400 A rms (5 mV/A).
Description
The 3140R is a 20 kHz, 400 A current probe from Fluke. Features: CT Type - Clamp On Current Range - 2 to 400Amps Accuracy - 2 percent RDG +/- 0.04 Amps Frequency Response - 20 KiloHertz Jaw Opening - 3.2 centimeters (1.25 inches) Working Voltage: 1000V ACrms Typical bandwidth: 5 Hz to 20 kHz Safety rating(s): CAT III 1000V and CAT IV 600V per EN61010-1, Pollution Degree 2 For use with Model 1750 Specifications: Output Cable Length: 2.5 m Maximum Conductor Size: 32 mm Storage Temperature: -20 °C to 60 °C Operating Temperature: 0 °C to 50 °C Relative Humidity: 10 °C to 30 °C: 95 %, 30 °C to 40 °C: 75 %, 40 °C to 50 °C: 45 % Temperature Coefficient: 0.01 % X (specified accuracy)/ °C, (< 18 °C or > 28 °C) Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m The 3140R is compatible with Fluke measurement instruments that can accept a 2.0 V rms output with a full-scale input to the clamp of 400 A rms (5 mV/A).

Suppliers

Company
Product
Description
Supplier Links
Current Probe - 3140R - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
3140R
Current Probe 3140R
The 3140R is a 20 kHz, 400 A current probe from Fluke. Features: CT Type - Clamp On Current Range - 2 to 400Amps Accuracy - 2 percent RDG +/- 0.04 Amps Frequency Response - 20 KiloHertz Jaw Opening - 3.2 centimeters (1.25 inches) Working Voltage: 1000V ACrms Typical bandwidth: 5 Hz to 20 kHz Safety rating(s): CAT III 1000V and CAT IV 600V per EN61010-1, Pollution Degree 2 For use with Model 1750 Specifications: Output Cable Length: 2.5 m Maximum Conductor Size: 32 mm Storage Temperature: -20 °C to 60 °C Operating Temperature: 0 °C to 50 °C Relative Humidity: 10 °C to 30 °C: 95 %, 30 °C to 40 °C: 75 %, 40 °C to 50 °C: 45 % Temperature Coefficient: 0.01 % X (specified accuracy)/ °C, (< 18 °C or > 28 °C) Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m The 3140R is compatible with Fluke measurement instruments that can accept a 2.0 V rms output with a full-scale input to the clamp of 400 A rms (5 mV/A).

The 3140R is a 20 kHz, 400 A current probe from Fluke.

Features:

  • CT Type - Clamp On
  • Current Range - 2 to 400Amps
  • Accuracy - 2 percent RDG +/- 0.04 Amps
  • Frequency Response - 20 KiloHertz
  • Jaw Opening - 3.2 centimeters (1.25 inches)
  • Working Voltage: 1000V ACrms
  • Typical bandwidth: 5 Hz to 20 kHz
  • Safety rating(s): CAT III 1000V and CAT IV 600V per EN61010-1, Pollution Degree 2
  • For use with Model 1750

Specifications:

  • Output Cable Length: 2.5 m
  • Maximum Conductor Size: 32 mm
  • Storage Temperature: -20 °C to 60 °C
  • Operating Temperature: 0 °C to 50 °C
  • Relative Humidity: 10 °C to 30 °C: 95 %, 30 °C to 40 °C: 75 %, 40 °C to 50 °C: 45 %
  • Temperature Coefficient: 0.01 % X (specified accuracy)/ °C, (< 18 °C or > 28 °C)
  • Altitude: Operating: 2000 m; 2000 m to 4000 m, derate category rating to 1000 V CAT II/600 V CAT III, Non-operating: 12000 m

The 3140R is compatible with Fluke measurement instruments that can accept a 2.0 V rms output with a full-scale input to the clamp of 400 A rms (5 mV/A).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 3140R
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details