Tektronix, Inc. Test Probes P6243

Description
Test Probes 1GHZ for TDS1000B/ TDS2000B
Datasheet
Description
Test Probes 1GHZ for TDS1000B/ TDS2000B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P6243
Test Probes P6243
Test Probes 1GHZ for TDS1000B/ TDS2000B

Test Probes 1GHZ for TDS1000B/ TDS2000B

Buy Now Datasheet
10X Active Fet Probe; Oscilloscope Probe Function Tektronix - 11B2439 - Newark, An Avnet Company
Chicago, IL, United States
10X Active Fet Probe; Oscilloscope Probe Function Tektronix
11B2439
10X Active Fet Probe; Oscilloscope Probe Function Tektronix 11B2439
10X ACTIVE FET PROBE; Oscilloscope Probe Function:Active; Bandwidth:1GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes RoHS Compliant: Yes

10X ACTIVE FET PROBE; Oscilloscope Probe Function:Active; Bandwidth:1GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Active Probe P6243
The P6243 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 1 GHz Bandwidth (probe only) < 1 pF Input Capacitance 1 Mω Input Resistance Direct Access to SMDs as Small as 0.5 mm Pitch Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic Low Mass Probe Head/Cable No Additional Power Supplies or Cables Are Required with TEKPROBE™BNC Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test Educational Research The P6243 Active FET probe is the high-performance probing solution for 500 MHz oscilloscopes. The P6243 has a probe only bandwidth of 1 GHz and will provide a 500 MHz system bandwidth when used with Tektronix' full line of 500 MHz oscilloscopes. In addition, the P6243 is powered by the TEKPROBE BNC interface, eliminating the need for additional power supplies and cables when used with TEKPROBE BNC oscilloscopes. The P6243 offers superior signal acquisition on surface mount devices compared to the much higher capacitive loading of passive probes. The P6243 has ≤1 pF capacitive loading which allows it to measure high-speed signals without affecting the signal or device under test. Furthermore, the included accessories and adapters allow for easy attachment to SMDs.

The P6243 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • 1 GHz Bandwidth (probe only)
  • < 1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • Direct Access to SMDs as Small as 0.5 mm Pitch
  • Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic
  • Low Mass Probe Head/Cable
  • No Additional Power Supplies or Cables Are Required with TEKPROBE™BNC Interface

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test
  • Educational Research

The P6243 Active FET probe is the high-performance probing solution for 500 MHz oscilloscopes. The P6243 has a probe only bandwidth of 1 GHz and will provide a 500 MHz system bandwidth when used with Tektronix' full line of 500 MHz oscilloscopes. In addition, the P6243 is powered by the TEKPROBE BNC interface, eliminating the need for additional power supplies and cables when used with TEKPROBE BNC oscilloscopes.

The P6243 offers superior signal acquisition on surface mount devices compared to the much higher capacitive loading of passive probes. The P6243 has ≤1 pF capacitive loading which allows it to measure high-speed signals without affecting the signal or device under test. Furthermore, the included accessories and adapters allow for easy attachment to SMDs.

Supplier's Site Datasheet
Active Probe P6243
The P6243 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 1 GHz Bandwidth (probe only) < 1 pF Input Capacitance 1 Mω Input Resistance Direct Access to SMDs as Small as 0.5 mm Pitch Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic Low Mass Probe Head/Cable No Additional Power Supplies or Cables Are Required with TEKPROBE™BNC Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test Educational Research The Tektronix P6243 Active FET probe is the high performance probing solution for 500 MHz oscilloscopes. It has a probe only bandwidth of 1 GHz and will provide a 500 MHz system bandwidth when used with Tektronix’ full line of 500 MHz oscilloscopes. In addition, it is powered by the TEKPROBE BNC interface, eliminating the need for additional power supplies and cables when used with TEKPROBE BNC oscilloscopes. The P6243 offers superior signal acquisition on surface mount devices compared to the much higher capacitive loading of passive probes. The Tektronix P6243 has ≤1 pF capacitive loading which allows it to measure high speed signals without affecting the signal or device under test. Furthermore, the included accessories and adapters allow for easy attachment to SMDs.

The P6243 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • 1 GHz Bandwidth (probe only)
  • < 1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • Direct Access to SMDs as Small as 0.5 mm Pitch
  • Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic
  • Low Mass Probe Head/Cable
  • No Additional Power Supplies or Cables Are Required with TEKPROBE™BNC Interface

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test
  • Educational Research

The Tektronix P6243 Active FET probe is the high performance probing solution for 500 MHz oscilloscopes. It has a probe only bandwidth of 1 GHz and will provide a 500 MHz system bandwidth when used with Tektronix’ full line of 500 MHz oscilloscopes.
In addition, it is powered by the TEKPROBE BNC interface, eliminating the need for additional power supplies and cables when used with TEKPROBE BNC oscilloscopes. The P6243 offers superior signal acquisition on surface mount devices compared to the much higher capacitive loading of passive probes.
The Tektronix P6243 has ≤1 pF capacitive loading which allows it to measure high speed signals without affecting the signal or device under test. Furthermore, the included accessories and adapters allow for easy attachment to SMDs.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P6243 11B2439 P6243
Product Name Test Probes 10X Active Fet Probe; Oscilloscope Probe Function Tektronix Active Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details