Tektronix, Inc. Active Probe, 2.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix P7225

Description
ACTIVE PROBE, 2.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TDS7154/7254 Series Digital Phosphor Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet
Description
ACTIVE PROBE, 2.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TDS7154/7254 Series Digital Phosphor Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe, 2.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 26H5470 - Newark, An Avnet Company
Chicago, IL, United States
Active Probe, 2.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
26H5470
Active Probe, 2.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 26H5470
ACTIVE PROBE, 2.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TDS7154/7254 Series Digital Phosphor Oscilloscopes; Product Range:- RoHS Compliant: No

ACTIVE PROBE, 2.5GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:-; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TDS7154/7254 Series Digital Phosphor Oscilloscopes; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Active Probe P7225
The P7225 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Bandwidth: 2.5 GHz Rise Time: <140 ps 10x Attenuation Input Capacitance: ≤0.8 pF Dynamic Range: 8 Vpk-pk Input Resistance: 40 kω TekConnect® Interface Supports TDS7154/7254 Active Probe Needs by Providing a TekConnect 2.5 GHz, 8 Vpk-pk Dynamic-range Cost-effective Probing Solution for Mid-band Real-time Oscilloscopes Applications Verification, Debug, and Characterization of High-speed Designs Design, Development, and Compliance Testing Signal Integrity, Jitter, and Timing Analysis Manufacturing Engineering and Test Signals with Voltage Swings up to 8 Vpk-pk With the ultra-low input capacitance and high input resistance provided by the P7225, you are able to make measurements with minimal signal distortion. This probe offers a wide 8 Vpk-pk dynamic range to access today's voltage levels.

The P7225 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Bandwidth: 2.5 GHz
  • Rise Time: <140 ps
  • 10x Attenuation
  • Input Capacitance: ≤0.8 pF
  • Dynamic Range: 8 Vpk-pk
  • Input Resistance: 40 kΩ
  • TekConnect® Interface
  • Supports TDS7154/7254 Active Probe Needs by Providing a TekConnect 2.5 GHz, 8 Vpk-pk Dynamic-range Cost-effective Probing Solution for Mid-band Real-time Oscilloscopes

Applications

  • Verification, Debug, and Characterization of High-speed Designs
  • Design, Development, and Compliance Testing
  • Signal Integrity, Jitter, and Timing Analysis
  • Manufacturing Engineering and Test
  • Signals with Voltage Swings up to 8 Vpk-pk

With the ultra-low input capacitance and high input resistance provided by the P7225, you are able to make measurements with minimal signal distortion. This probe offers a wide 8 Vpk-pk dynamic range to access today's voltage levels.

Supplier's Site Datasheet
Active Probe P7225
The P7225 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: < 140 ps Rise Time (guaranteed) 2.5 GHz Bandwidth < 0.8 pF Input Capacitance 8 Vp-p Dynamic Range 40 kW Input Resistance TekConnect™ Interface Supports TDS7154/7254 Active Probe Needs By Providing a TekConnect 2.5 GHz, 8 Vp-p Dynamic Range Cost Effective Probing Solution for Mid-band Real-time Oscilloscopes 10X Attenuation Applications: Verification, Debug and Characterization of High-speed Designs Design, Development and Compliance Testing Signal Integrity, Jitter and Timing Analysis Manufacturing Engineering and Test Signals with Voltage Swings up to 8 Vp-p Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements. Active probes provide truer signal reproduction and fidelity for high frequency measurements. With our ultra-low input capacitance and high input resistance provided by the P7225, you are able to make measurements with minimal signal distortion. This probe offers a wide 8 Vp - p dynamic range to access today ’s voltage levels.

The P7225 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • < 140 ps Rise Time (guaranteed)
  • 2.5 GHz Bandwidth
  • < 0.8 pF Input Capacitance
  • 8 Vp-p Dynamic Range
  • 40 kW Input Resistance
  • TekConnect™ Interface
  • Supports TDS7154/7254 Active Probe Needs By Providing a TekConnect 2.5 GHz, 8 Vp-p Dynamic Range Cost Effective Probing Solution for Mid-band Real-time Oscilloscopes
  • 10X Attenuation

Applications:

  • Verification, Debug and Characterization of High-speed Designs
  • Design, Development and Compliance Testing
  • Signal Integrity, Jitter and Timing Analysis
  • Manufacturing Engineering and Test
  • Signals with Voltage Swings up to 8 Vp-p

Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements.
Active probes provide truer signal reproduction and fidelity for high frequency measurements.
With our ultra-low input capacitance and high input resistance provided by the P7225, you are able to make measurements with minimal signal distortion.
This probe offers a wide 8 Vp - p dynamic range to access today ’s voltage levels.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P7225
Test Probes P7225
Test Probes Active Probe 2.5GHZ, 10X, 8V

Test Probes Active Probe 2.5GHZ, 10X, 8V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 26H5470 P7225 P7225
Product Name Active Probe, 2.5Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix Active Probe Test Probes
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details