Tektronix, Inc. Differential Probe P5210

Description
The P5210 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 50 MHz Up to 5,600 V Differential(DC + pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210 is a Differential Probe that is capable of measuring floating voltages up to 5,600 V (DC +pk AC) safely and has a bandwidth up to 50 MHz. It is supplied with two sizes of hook tips and has an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe. It can be used with Tektronix TEKPROBE™ interface oscilloscopes directly or with any oscilloscope with the use of the 1103 TEKPROBE® Power Supply.
Datasheet
Description
The P5210 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 50 MHz Up to 5,600 V Differential(DC + pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210 is a Differential Probe that is capable of measuring floating voltages up to 5,600 V (DC +pk AC) safely and has a bandwidth up to 50 MHz. It is supplied with two sizes of hook tips and has an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe. It can be used with Tektronix TEKPROBE™ interface oscilloscopes directly or with any oscilloscope with the use of the 1103 TEKPROBE® Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5210 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5210
Differential Probe P5210
The P5210 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 50 MHz Up to 5,600 V Differential(DC + pk AC) Up to 2,200 V Common (RMS) Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210 is a Differential Probe that is capable of measuring floating voltages up to 5,600 V (DC +pk AC) safely and has a bandwidth up to 50 MHz. It is supplied with two sizes of hook tips and has an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe. It can be used with Tektronix TEKPROBE™ interface oscilloscopes directly or with any oscilloscope with the use of the 1103 TEKPROBE® Power Supply.

The P5210 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth: 50 MHz
  • Up to 5,600 V Differential(DC + pk AC)
  • Up to 2,200 V Common (RMS)
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The Tektronix P5210 is a Differential Probe that is capable of measuring floating voltages up to 5,600 V (DC +pk AC) safely and has a bandwidth up to 50 MHz. It is supplied with two sizes of hook tips and has an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe. It can be used with Tektronix TEKPROBE™ interface oscilloscopes directly or with any oscilloscope with the use of the 1103 TEKPROBE® Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5210
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Stacking Shrouded R/A Banana Plug Jumper, 18 AWG PVC Test Lead - 9140 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details