Fluke Current Probe 80I-410

Description
The 80I-410 is a 3 kHz, 400 A current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Clamp-on DC/AC Current Probe Frequency: 3 kHz Current: 400 A Range: 5 amps to 400 amps with + 5% basic accuracy, usable to 600 amps 600 hours typical battery life with 2 AAA batteries The Fluke 80i-410 measures starting and charging current up to 400 Amps. Converts Fluke DMMs into a 400 Amp clamp-on amp meter. Hall-effect AC/DC probe is rated to 400 amps within rated specs (to 600 amps with less accuracy). Large Jaw (1.25 inches 3.3cm) easily fits around battery cables. Very useful for general troubleshooting. The 80i-410 has two shielded banana jacks for connecting to the meter.
Description
The 80I-410 is a 3 kHz, 400 A current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Clamp-on DC/AC Current Probe Frequency: 3 kHz Current: 400 A Range: 5 amps to 400 amps with + 5% basic accuracy, usable to 600 amps 600 hours typical battery life with 2 AAA batteries The Fluke 80i-410 measures starting and charging current up to 400 Amps. Converts Fluke DMMs into a 400 Amp clamp-on amp meter. Hall-effect AC/DC probe is rated to 400 amps within rated specs (to 600 amps with less accuracy). Large Jaw (1.25 inches 3.3cm) easily fits around battery cables. Very useful for general troubleshooting. The 80i-410 has two shielded banana jacks for connecting to the meter.

Suppliers

Company
Product
Description
Supplier Links
Current Probe 80I-410
The 80I-410 is a 3 kHz, 400 A current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Clamp-on DC/AC Current Probe Frequency: 3 kHz Current: 400 A Range: 5 amps to 400 amps with + 5% basic accuracy, usable to 600 amps 600 hours typical battery life with 2 AAA batteries The Fluke 80i-410 measures starting and charging current up to 400 Amps. Converts Fluke DMMs into a 400 Amp clamp-on amp meter. Hall-effect AC/DC probe is rated to 400 amps within rated specs (to 600 amps with less accuracy). Large Jaw (1.25 inches 3.3cm) easily fits around battery cables. Very useful for general troubleshooting. The 80i-410 has two shielded banana jacks for connecting to the meter.

The 80I-410 is a 3 kHz, 400 A current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Clamp-on DC/AC Current Probe
  • Frequency: 3 kHz
  • Current: 400 A
  • Range: 5 amps to 400 amps with + 5% basic accuracy, usable to 600 amps
  • 600 hours typical battery life with 2 AAA batteries

The Fluke 80i-410 measures starting and charging current up to 400 Amps. Converts Fluke DMMs into a 400 Amp clamp-on amp meter. Hall-effect AC/DC probe is rated to 400 amps within rated specs (to 600 amps with less accuracy). Large Jaw (1.25 inches 3.3cm) easily fits around battery cables. Very useful for general troubleshooting. The 80i-410 has two shielded banana jacks for connecting to the meter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 80I-410
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1441444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details