Tektronix, Inc. Differential Probe P5200A

Description
The P5200A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50 MHz Bandwidth 50X / 500X Attenuation UL Certified 3111-1 IEC 1010 Certified No More Floating Your Scope Unsafely Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Powered From 9 VDC Wall Adapter Overrange Indicator Safety Certified Switchable Attenuation Switchable bandwidth limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation BNC interface The P5200A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5200A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5200A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.
Datasheet
Description
The P5200A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50 MHz Bandwidth 50X / 500X Attenuation UL Certified 3111-1 IEC 1010 Certified No More Floating Your Scope Unsafely Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Powered From 9 VDC Wall Adapter Overrange Indicator Safety Certified Switchable Attenuation Switchable bandwidth limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation BNC interface The P5200A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5200A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5200A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5200A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5200A
Differential Probe P5200A
The P5200A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 1.3 kV Differential 1 kV to Ground (Each Channel) 50 MHz Bandwidth 50X / 500X Attenuation UL Certified 3111-1 IEC 1010 Certified No More Floating Your Scope Unsafely Excellent Signal Fidelity Easy Connection to ICs and Bus Bars Safe for User and DUT Powered From 9 VDC Wall Adapter Overrange Indicator Safety Certified Switchable Attenuation Switchable bandwidth limit Applications: Floating measurements Switching power supply design Motor drive design Electronic ballast design CRT display design Power converter design and service Power device evaluation BNC interface The P5200A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5200A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5200A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

The P5200A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 1.3 kV Differential
  • 1 kV to Ground (Each Channel)
  • 50 MHz Bandwidth
  • 50X / 500X Attenuation
  • UL Certified 3111-1
  • IEC 1010 Certified
  • No More Floating Your Scope Unsafely
  • Excellent Signal Fidelity
  • Easy Connection to ICs and Bus Bars
  • Safe for User and DUT
  • Powered From 9 VDC Wall Adapter
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable bandwidth limit

Applications:

  • Floating measurements
  • Switching power supply design
  • Motor drive design
  • Electronic ballast design
  • CRT display design
  • Power converter design and service
  • Power device evaluation
  • BNC interface

The P5200A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5200A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope.

The P5200A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
P5200A
Test Probes P5200A
Test Probes High-Volt Diff Probe 50MHz 50X/500X

Test Probes High-Volt Diff Probe 50MHz 50X/500X

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number P5200A P5200A
Product Name Differential Probe Test Probes
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 63340-60R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details