Teledyne LeCroy Active Probe AP020

Description
The AP020 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC to 1000 MHz Input Impedence: 1 MOhm Input Capacitance: 1.8 pF Attenuation: 10:1 Dynamic Range: 10V DC Offset Range: +-20V ProBus Compatible The LeCroy APA020 is for use with the LeCroy 9000 Series Oscilloscopes. The LeCroy AP020 FET probes extend the measurement capabilities of any oscilloscope. They provide higher resistance, lower capacitance and a flatter system bandwidth than passive probes. The reduced load on the circuit being probed results in more accurate measurements. FET probes are the ideal tool for working on sensitive or high-speed electronics.
Description
The AP020 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC to 1000 MHz Input Impedence: 1 MOhm Input Capacitance: 1.8 pF Attenuation: 10:1 Dynamic Range: 10V DC Offset Range: +-20V ProBus Compatible The LeCroy APA020 is for use with the LeCroy 9000 Series Oscilloscopes. The LeCroy AP020 FET probes extend the measurement capabilities of any oscilloscope. They provide higher resistance, lower capacitance and a flatter system bandwidth than passive probes. The reduced load on the circuit being probed results in more accurate measurements. FET probes are the ideal tool for working on sensitive or high-speed electronics.

Suppliers

Company
Product
Description
Supplier Links
Active Probe AP020
The AP020 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC to 1000 MHz Input Impedence: 1 MOhm Input Capacitance: 1.8 pF Attenuation: 10:1 Dynamic Range: 10V DC Offset Range: +-20V ProBus Compatible The LeCroy APA020 is for use with the LeCroy 9000 Series Oscilloscopes. The LeCroy AP020 FET probes extend the measurement capabilities of any oscilloscope. They provide higher resistance, lower capacitance and a flatter system bandwidth than passive probes. The reduced load on the circuit being probed results in more accurate measurements. FET probes are the ideal tool for working on sensitive or high-speed electronics.

The AP020 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth: DC to 1000 MHz
  • Input Impedence: 1 MOhm
  • Input Capacitance: 1.8 pF
  • Attenuation: 10:1
  • Dynamic Range: 10V
  • DC Offset Range: +-20V
  • ProBus Compatible

The LeCroy APA020 is for use with the LeCroy 9000 Series Oscilloscopes. The LeCroy AP020 FET probes extend the measurement capabilities of any oscilloscope. They provide higher resistance, lower capacitance and a flatter system bandwidth than passive probes. The reduced load on the circuit being probed results in more accurate measurements. FET probes are the ideal tool for working on sensitive or high-speed electronics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number AP020
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1902560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details