ValueTronics International, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| The 1180B is a cart from Agilent. The 1180B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope... | |
| The 1181A is a cart from Agilent. The 1181A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope... | |
| The 1182A is a cart from Agilent. The 1182A is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope... | |
| The 1182B is a cart from Agilent. The 1182B is a cart from Agilent. Carts are used to allow test equipment to be portable between work and test stations. Oscilloscope... | |
| The 205 is a cart from Tektronix. Additional Features: Oscilloscope Cart Various model designs available Drawer and power strip options The Tektronix 205 is an oscilloscope cart. It is wider... | |
| The K212 is a cart from Tektronix. Additional Features: Top tray 80 lbs (36.2 kg) Base 100 lbs (45.4 kg) Total cart load 180 lbs (81.7 kg) The Tektronix K212... | |
| The K218 is a cart from Tektronix. Additional Features: Oscilloscope Cart for the Tektronix TDS Series of Oscilloscopes Includes power strip The Tektronic K218 is an Oscilloscope Cart for the... | |
| The K4000 is a cart from Tektronix. Additional Features: Compact Design for Use Anywhere Extended Workspace for Keyboard and Mouse Use Stable/Sturdy Platform Easy Assembly Three Height Adjustable Shelves Applications... | |
| The K420 is a cart from Tektronix. Additional Features: Stable/Mobile Platform Tiltable Shelf for Optimum Viewing Workbench Height Heavy-duty Nylon Instrument Straps Surge and Noise Suppression Surge-protected Four Outlet Power... | |
| The K475 is a cart from Tektronix. Additional Features: Rugged Workstation Tower Offering Sturdy, Mobile Instrument Platform Oversized Shelf for Larger Oscilloscopes or Fixed Keyboard Platform 4 Instrument Restraining Straps... | |
| The MODEL 3 is a cart from Tektronix. Additional Features: 5000 & 7000 Series Scope Cart Top tray - 20 3/4 depth by 14 7/8 width Second tray - 19... |