ValueTronics International, Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers... | |
| The 80PJ-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-11 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-22 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-24 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-26 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-27 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-8 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-8 is a temperature probe from Fluke. Features: Type-K thermocouple for general purpose applications Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm Designed for... | |
| The 80PK-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PT-25 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... |