ValueTronics International, Inc. Probe 11899A

Description
The 11899A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Regulated DC power Two probe power outputs The Keysight Agilent HP 11899A probe power supply provides regulated DC power to a number of Keysight Agilent HP products. Two probe power outputs are available. Functionally, the Keysight Agilent HP 11899A is equivalent to the probe power supplied on the front panels of many Keysight Agilent HP spectrum, network, and lightwave component analyzers.
Datasheet
Description
The 11899A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Regulated DC power Two probe power outputs The Keysight Agilent HP 11899A probe power supply provides regulated DC power to a number of Keysight Agilent HP products. Two probe power outputs are available. Functionally, the Keysight Agilent HP 11899A is equivalent to the probe power supplied on the front panels of many Keysight Agilent HP spectrum, network, and lightwave component analyzers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 11899A
The 11899A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Regulated DC power Two probe power outputs The Keysight Agilent HP 11899A probe power supply provides regulated DC power to a number of Keysight Agilent HP products. Two probe power outputs are available. Functionally, the Keysight Agilent HP 11899A is equivalent to the probe power supplied on the front panels of many Keysight Agilent HP spectrum, network, and lightwave component analyzers.

The 11899A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Regulated DC power
  • Two probe power outputs

The Keysight Agilent HP 11899A probe power supply provides regulated DC power to a number of Keysight Agilent HP products. Two probe power outputs are available. Functionally, the Keysight Agilent HP 11899A is equivalent to the probe power supplied on the front panels of many Keysight Agilent HP spectrum, network, and lightwave component analyzers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 11899A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana Plug Jumper, 18 AWG PVC Test Lead - 9105H - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details