RIGOL Technologies, Inc. Voltage Probe RP1018H

Description
The RP1018H is a 150 MHz, 18 kV voltage probe from Rigol. Features: High Voltage Probe 150MHz bandwidth 18kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Test CRT for H.V. Adjust bar Carrying Box Specifications: Division Ratio - 1000:1 Input Resistance - 200Mω Input Capacitor - 1.5 PF Max. Input: DC+AC peak - 18kV CAT II Max. Input: AC RMS. - 12kV CAT II Max. Loading Current - 90uA Bandwidth - DC~150MHz Rise Time - 2.4 ns Signal / Noise - > 60dB at 1kHz ; > 50dB at 1MHz DCV Accuracy - ≤ 3% Full Range ACV Accuracy - ≤ 3% at 1 kHz Temp. Coefficient - ≤ 200 PPM / ? Compensation Range - 10PF ~ 35PF Safety - Meets EN61010-031 CAT II Cable Length - 2M ± 0.2M Operation Temperature Range - -10 ~ 55? Humidity - 85% RH or less (at 35?) Storage Temperature Range - -20 ~ 70? Color: Handel/Body - Black / Yellow Weight / Volume - 460g /80(W) x 80(H) X 320(L) mm The Rigol RP1018H is a 150 MHz, 18 kV voltage probe.
Description
The RP1018H is a 150 MHz, 18 kV voltage probe from Rigol. Features: High Voltage Probe 150MHz bandwidth 18kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Test CRT for H.V. Adjust bar Carrying Box Specifications: Division Ratio - 1000:1 Input Resistance - 200Mω Input Capacitor - 1.5 PF Max. Input: DC+AC peak - 18kV CAT II Max. Input: AC RMS. - 12kV CAT II Max. Loading Current - 90uA Bandwidth - DC~150MHz Rise Time - 2.4 ns Signal / Noise - > 60dB at 1kHz ; > 50dB at 1MHz DCV Accuracy - ≤ 3% Full Range ACV Accuracy - ≤ 3% at 1 kHz Temp. Coefficient - ≤ 200 PPM / ? Compensation Range - 10PF ~ 35PF Safety - Meets EN61010-031 CAT II Cable Length - 2M ± 0.2M Operation Temperature Range - -10 ~ 55? Humidity - 85% RH or less (at 35?) Storage Temperature Range - -20 ~ 70? Color: Handel/Body - Black / Yellow Weight / Volume - 460g /80(W) x 80(H) X 320(L) mm The Rigol RP1018H is a 150 MHz, 18 kV voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP1018H
The RP1018H is a 150 MHz, 18 kV voltage probe from Rigol. Features: High Voltage Probe 150MHz bandwidth 18kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Test CRT for H.V. Adjust bar Carrying Box Specifications: Division Ratio - 1000:1 Input Resistance - 200Mω Input Capacitor - 1.5 PF Max. Input: DC+AC peak - 18kV CAT II Max. Input: AC RMS. - 12kV CAT II Max. Loading Current - 90uA Bandwidth - DC~150MHz Rise Time - 2.4 ns Signal / Noise - > 60dB at 1kHz ; > 50dB at 1MHz DCV Accuracy - ≤ 3% Full Range ACV Accuracy - ≤ 3% at 1 kHz Temp. Coefficient - ≤ 200 PPM / ? Compensation Range - 10PF ~ 35PF Safety - Meets EN61010-031 CAT II Cable Length - 2M ± 0.2M Operation Temperature Range - -10 ~ 55? Humidity - 85% RH or less (at 35?) Storage Temperature Range - -20 ~ 70? Color: Handel/Body - Black / Yellow Weight / Volume - 460g /80(W) x 80(H) X 320(L) mm The Rigol RP1018H is a 150 MHz, 18 kV voltage probe.

The RP1018H is a 150 MHz, 18 kV voltage probe from Rigol.

Features:

  • High Voltage Probe
  • 150MHz bandwidth
  • 18kV max DC voltage
  • 1000:1

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • Test CRT for H.V.
  • Adjust bar
  • Carrying Box

Specifications:

  • Division Ratio - 1000:1
  • Input Resistance - 200MΩ
  • Input Capacitor - 1.5 PF
  • Max. Input: DC+AC peak - 18kV CAT II
  • Max. Input: AC RMS. - 12kV CAT II
  • Max. Loading Current - 90uA
  • Bandwidth - DC~150MHz
  • Rise Time - 2.4 ns
  • Signal / Noise - > 60dB at 1kHz ; > 50dB at 1MHz
  • DCV Accuracy - ≤ 3% Full Range
  • ACV Accuracy - ≤ 3% at 1 kHz
  • Temp. Coefficient - ≤ 200 PPM / ?
  • Compensation Range - 10PF ~ 35PF
  • Safety - Meets EN61010-031 CAT II
  • Cable Length - 2M ± 0.2M
  • Operation Temperature Range - -10 ~ 55?
  • Humidity - 85% RH or less (at 35?)
  • Storage Temperature Range - -20 ~ 70?
  • Color: Handel/Body - Black / Yellow
  • Weight / Volume - 460g /80(W) x 80(H) X 320(L) mm

The Rigol RP1018H is a 150 MHz, 18 kV voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1018H
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 1796877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XHL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details