Tektronix, Inc. Active Probe P6202A

Description
The P6202A is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X/100x Bandwidth at -3dB: 500 MHz DC Offset Range: ±55/200/V System Input Resistance: 10 Mohms Typical Input C: 2.0/2.0pF Max Voltage: ±200 V The Tektronix P6202A FET Probe is a low circuit loading active signal acquisition probe for 400 series, 2400 series, and 7000 series families of oscilloscopes. It provides a wide linear dynamic input range for accessing most digital device families using today's logic voltage levels.
Description
The P6202A is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X/100x Bandwidth at -3dB: 500 MHz DC Offset Range: ±55/200/V System Input Resistance: 10 Mohms Typical Input C: 2.0/2.0pF Max Voltage: ±200 V The Tektronix P6202A FET Probe is a low circuit loading active signal acquisition probe for 400 series, 2400 series, and 7000 series families of oscilloscopes. It provides a wide linear dynamic input range for accessing most digital device families using today's logic voltage levels.

Suppliers

Company
Product
Description
Supplier Links
Active Probe P6202A
The P6202A is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X/100x Bandwidth at -3dB: 500 MHz DC Offset Range: ±55/200/V System Input Resistance: 10 Mohms Typical Input C: 2.0/2.0pF Max Voltage: ±200 V The Tektronix P6202A FET Probe is a low circuit loading active signal acquisition probe for 400 series, 2400 series, and 7000 series families of oscilloscopes. It provides a wide linear dynamic input range for accessing most digital device families using today's logic voltage levels.

The P6202A is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Attenuation: 10X/100x
  • Bandwidth at -3dB: 500 MHz
  • DC Offset Range: ±55/200/V
  • System Input Resistance: 10 Mohms
  • Typical Input C: 2.0/2.0pF
  • Max Voltage: ±200 V

The Tektronix P6202A FET Probe is a low circuit loading active signal acquisition probe for 400 series, 2400 series, and 7000 series families of oscilloscopes. It provides a wide linear dynamic input range for accessing most digital device families using today's logic voltage levels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6202A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Pin Tip Probe to 0.080” Stacking Pin Plug, 18 AWG PVC Test Lead - 661 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details