ValueTronics International, Inc. Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| The 461995 is a tachometer from Extech. Features: Unique display where characters reverse direction depending on measurement mode you are in Large 0.4” (5 digit) LCD display Microprocessor based with... | |
| The DT-107A-S12 is a tachometer from Shimpo. The Shimpo DT-107A-S12 is an LCD Hand-Held Contact Tachometer. |