Cal Test Electronics, Inc. Oscilloscope Probes GE3425

Description
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"
Request a Quote Datasheet
Description
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE3425-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE3425-ND
Oscilloscope Probes BKGE3425-ND
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"

"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"

Buy Now Datasheet
Voltage Probe - GE3425 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE3425
Voltage Probe GE3425
The GE3425 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth High impedance input (100 Mω/≈5 pF) 4,000 V CAT I Voltage Coefficient (VCR) ≤0.5 ppm/V Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant The CalTest GE3425 is a high voltage, high accuracy 100x passive voltage probe with a 100 Mω input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

The GE3425 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • High impedance input (100 MΩ/≈5 pF)
  • 4,000 V CAT I
  • Voltage Coefficient (VCR) ≤0.5 ppm/V
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant

The CalTest GE3425 is a high voltage, high accuracy 100x passive voltage probe with a 100 MΩ input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
GE3425
Test Probes GE3425
Test Probes Oprobe x100,100MHz 4kV,1%-3400 Series

Test Probes Oprobe x100,100MHz 4kV,1%-3400 Series

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE3425-ND GE3425 GE3425
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 100 MHz 100 MHz
Input Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details