Tektronix, Inc. Current Probe P6021

Description
The P6021 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 15 A Peak For 1 MO Inputs Shielded Probe Heads AC Only Split Core Applications: Motor Drives Inverters Power Supply Avionics The Tektronix P6021 Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021 allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021 provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.
Description
The P6021 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 15 A Peak For 1 MO Inputs Shielded Probe Heads AC Only Split Core Applications: Motor Drives Inverters Power Supply Avionics The Tektronix P6021 Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021 allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021 provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.

Suppliers

Company
Product
Description
Supplier Links
Current Probe - P6021 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
P6021
Current Probe P6021
The P6021 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 15 A Peak For 1 MO Inputs Shielded Probe Heads AC Only Split Core Applications: Motor Drives Inverters Power Supply Avionics The Tektronix P6021 Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021 allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021 provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.

The P6021 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 120 Hz to 60 MHz
  • 15 A Peak
  • For 1 MO Inputs
  • Shielded Probe Heads
  • AC Only
  • Split Core

Applications:

  • Motor Drives
  • Inverters
  • Power Supply
  • Avionics

The Tektronix P6021 Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies.

The Tektronix P6021 allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.

For general purpose applications, the Tektronix P6021 provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6021
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XK Micro-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details