Com-Power Corporation Probe CLCE-400

Description
The CLCE-400 is a probe from Com-Power. Features: Frequency Range: 10 kHz to 400 MHz Suitable for CISPR, Mil-Std 461 & DO-160 Individual calibration Three-year warranty Applications: In general, RF current probes are employed to monitor, or measure, the asymmetrical disturbance RF currents on a wire, cable or cable bundle without making direct conductive contact with the source conductor. The current is measured inductively by clamping the probe around the conductor(s) to be tested. No actual contact is made with the conductor(s), and the insulation is left in place. Essentially, a current probe is a torroidal transformer where the conductor(s) act as a single turn primary, and the probe as a multiple turn secondary. The CLCE-400 RF Current Probe is part of Com-Power's extensive line of radio frequency conducted emission/ immunity test equipment and calibration accessories. The CLCE-400 is suitable for complaince measurements required by CISPR 22, CISPR 32, DO-160, Mil Std 461 etc, as well as for applied current monitoring during conducted immunity tests.
Datasheet
Description
The CLCE-400 is a probe from Com-Power. Features: Frequency Range: 10 kHz to 400 MHz Suitable for CISPR, Mil-Std 461 & DO-160 Individual calibration Three-year warranty Applications: In general, RF current probes are employed to monitor, or measure, the asymmetrical disturbance RF currents on a wire, cable or cable bundle without making direct conductive contact with the source conductor. The current is measured inductively by clamping the probe around the conductor(s) to be tested. No actual contact is made with the conductor(s), and the insulation is left in place. Essentially, a current probe is a torroidal transformer where the conductor(s) act as a single turn primary, and the probe as a multiple turn secondary. The CLCE-400 RF Current Probe is part of Com-Power's extensive line of radio frequency conducted emission/ immunity test equipment and calibration accessories. The CLCE-400 is suitable for complaince measurements required by CISPR 22, CISPR 32, DO-160, Mil Std 461 etc, as well as for applied current monitoring during conducted immunity tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The CLCE-400 is a probe from Com-Power. Features: Frequency Range: 10 kHz to 400 MHz Suitable for CISPR, Mil-Std 461 & DO-160 Individual calibration Three-year warranty Applications: In general, RF current probes are employed to monitor, or measure, the asymmetrical disturbance RF currents on a wire, cable or cable bundle without making direct conductive contact with the source conductor. The current is measured inductively by clamping the probe around the conductor(s) to be tested. No actual contact is made with the conductor(s), and the insulation is left in place. Essentially, a current probe is a torroidal transformer where the conductor(s) act as a single turn primary, and the probe as a multiple turn secondary. The CLCE-400 RF Current Probe is part of Com-Power's extensive line of radio frequency conducted emission/ immunity test equipment and calibration accessories. The CLCE-400 is suitable for complaince measurements required by CISPR 22, CISPR 32, DO-160, Mil Std 461 etc, as well as for applied current monitoring during conducted immunity tests.

The CLCE-400 is a probe from Com-Power.

Features:

  • Frequency Range: 10 kHz to 400 MHz
  • Suitable for CISPR, Mil-Std 461 & DO-160
  • Individual calibration
  • Three-year warranty

Applications:

  • In general, RF current probes are employed to monitor, or measure, the asymmetrical disturbance RF currents on a wire, cable or cable bundle without making direct conductive contact with the source conductor. The current is measured inductively by clamping the probe around the conductor(s) to be tested. No actual contact is made with the conductor(s), and the insulation is left in place. Essentially, a current probe is a torroidal transformer where the conductor(s) act as a single turn primary, and the probe as a multiple turn secondary.

The CLCE-400 RF Current Probe is part of Com-Power's extensive line of radio frequency conducted emission/ immunity test equipment and calibration accessories. The CLCE-400 is suitable for complaince measurements required by CISPR 22, CISPR 32, DO-160, Mil Std 461 etc, as well as for applied current monitoring during conducted immunity tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number CLCE-400
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
X100W Mini-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details