Tektronix, Inc. Probe P6150

Description
The P6150 is a probe from Tektronix. Additional Features: DC to 9 GHz Nominal length: 1 m. Attenuation: 10X: ±2%, 1X: ±2% Bandwidth: 9 GHz, ≥3 GHz Rise time: <38.8 ps, ≤170 ps. Loading input R/C: 500 ω/<0.15 pF, 50 ω/N/A Maximum input voltage: 12.5 VRMS 1 Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns Low impedance Zo TDR passive probes Low Capacitive Loading to Extremely High Frequencies Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150) Applications: High-speed device characterization in microwave communication, signal processing and logic applications Propagation delays for ECL, GaAs and other logic circuitry and devices Circuit board impedance testing (TDR) High-speed sampling systems The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.
Datasheet
Description
The P6150 is a probe from Tektronix. Additional Features: DC to 9 GHz Nominal length: 1 m. Attenuation: 10X: ±2%, 1X: ±2% Bandwidth: 9 GHz, ≥3 GHz Rise time: <38.8 ps, ≤170 ps. Loading input R/C: 500 ω/<0.15 pF, 50 ω/N/A Maximum input voltage: 12.5 VRMS 1 Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns Low impedance Zo TDR passive probes Low Capacitive Loading to Extremely High Frequencies Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150) Applications: High-speed device characterization in microwave communication, signal processing and logic applications Propagation delays for ECL, GaAs and other logic circuitry and devices Circuit board impedance testing (TDR) High-speed sampling systems The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe P6150
The P6150 is a probe from Tektronix. Additional Features: DC to 9 GHz Nominal length: 1 m. Attenuation: 10X: ±2%, 1X: ±2% Bandwidth: 9 GHz, ≥3 GHz Rise time: <38.8 ps, ≤170 ps. Loading input R/C: 500 ω/<0.15 pF, 50 ω/N/A Maximum input voltage: 12.5 VRMS 1 Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns Low impedance Zo TDR passive probes Low Capacitive Loading to Extremely High Frequencies Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150) Applications: High-speed device characterization in microwave communication, signal processing and logic applications Propagation delays for ECL, GaAs and other logic circuitry and devices Circuit board impedance testing (TDR) High-speed sampling systems The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.

The P6150 is a probe from Tektronix.

Additional Features:

  • DC to 9 GHz
  • Nominal length: 1 m.
  • Attenuation: 10X: ±2%, 1X: ±2%
  • Bandwidth: 9 GHz, ≥3 GHz
  • Rise time: <38.8 ps, ≤170 ps.
  • Loading input R/C: 500 Ω/<0.15 pF, 50 Ω/N/A
  • Maximum input voltage: 12.5 VRMS 1
  • Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns
  • Low impedance Zo TDR passive probes
  • Low Capacitive Loading to Extremely High Frequencies
  • Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150)

Applications:

  • High-speed device characterization in microwave communication,
  • signal processing and logic applications
  • Propagation delays for ECL, GaAs and other logic circuitry and devices
  • Circuit board impedance testing (TDR)
  • High-speed sampling systems

The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.

Supplier's Site Datasheet
Probe P6150
The P6150 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: DC to 9 GHz Nominal length: 1 m. Attenuation: 10X: ±2%, 1X: ±2% Bandwidth: 9 GHz, ≥3 GHz Rise time: <38.8 ps, ≤170 ps. Loading input R/C: 500 ω/<0.15 pF, 50 ω/N/A Maximum input voltage: 12.5 VRMS 1 Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns Low impedance Zo TDR passive probes Low Capacitive Loading to Extremely High Frequencies Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150) Applications: High-speed device characterization in microwave communication, signal processing and logic applications Propagation delays for ECL, GaAs and other logic circuitry and devices Circuit board impedance testing (TDR) High-speed sampling systems The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.

The P6150 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • DC to 9 GHz
  • Nominal length: 1 m.
  • Attenuation: 10X: ±2%, 1X: ±2%
  • Bandwidth: 9 GHz, ≥3 GHz
  • Rise time: <38.8 ps, ≤170 ps.
  • Loading input R/C: 500 Ω/<0.15 pF, 50 Ω/N/A
  • Maximum input voltage: 12.5 VRMS 1
  • Propagation delay: 4.40 ns ±0.1 ns, 4.40 ns ±0.1 ns
  • Low impedance Zo TDR passive probes
  • Low Capacitive Loading to Extremely High Frequencies
  • Interchangeable Attenuator Tip Assemblies: 1X, 10X (P6150)

Applications:

  • High-speed device characterization in microwave communication,
  • signal processing and logic applications
  • Propagation delays for ECL, GaAs and other logic circuitry and devices
  • Circuit board impedance testing (TDR)
  • High-speed sampling systems

The P6150 is a 9 GHz bandwidth, 10X attenuation, low impedance probe designed for use with the SD2X family of Sampling/TDR plug-ins. The probe consists of interchangeable, screw-in attenuator tip assemblies (1X and 10X) and an SMA-to-SMA probe cable. An assortment of circuit and grounding attachments is included to optimize attachment to the device under test while maintaining high signal integrity.

Supplier's Site Datasheet
Passive Probe; Oscilloscope Probe Function Tektronix - 11B2433 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe; Oscilloscope Probe Function Tektronix
11B2433
Passive Probe; Oscilloscope Probe Function Tektronix 11B2433
PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:9GHz; Input Voltage Max:12.5V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS8000, 820, 6404, 6604, 7404, CSA8000, 803C, 7404 & 11801C Series Oscilloscopes RoHS Compliant: No

PASSIVE PROBE; Oscilloscope Probe Function:Passive; Bandwidth:9GHz; Input Voltage Max:12.5V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS8000, 820, 6404, 6604, 7404, CSA8000, 803C, 7404 & 11801C Series Oscilloscopes RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number P6150 11B2433
Product Name Probe Passive Probe; Oscilloscope Probe Function Tektronix
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XH Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details