Fluke Probe 80PK-25

Description
The 80PK-25 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 260°C One year warranty
Datasheet
Description
The 80PK-25 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 260°C One year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 80PK-25
The 80PK-25 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 260°C One year warranty

The 80PK-25 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Type-K thermocouple suitable for food industry, liquids and gels
  • Measurement range : -40 to 260°C
  • One year warranty
Supplier's Site
Sheung Wan, Hong Kong
Test Probes
80PK-25
Test Probes 80PK-25
Test Probes PROBE PIERCING

Test Probes PROBE PIERCING

Buy Now Datasheet
Suregrip Type-K Piercing Temperature Probe; Test Probe Functions Fluke - 02J7903 - Newark, An Avnet Company
Chicago, IL, United States
Suregrip Type-K Piercing Temperature Probe; Test Probe Functions Fluke
02J7903
Suregrip Type-K Piercing Temperature Probe; Test Probe Functions Fluke 02J7903
SUREGRIP TYPE-K PIERCING TEMPERATURE PROBE; Test Probe Functions:Temperatur e; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2°C; Features:Operates with Type-K thermometers RoHS Compliant: Yes

SUREGRIP TYPE-K PIERCING TEMPERATURE PROBE; Test Probe Functions:Temperature; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Accuracy %:2.2°C; Features:Operates with Type-K thermometers RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 80PK-25 80PK-25 02J7903
Product Name Probe Test Probes Suregrip Type-K Piercing Temperature Probe; Test Probe Functions Fluke
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - BXEL-36R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details