ValueTronics International, Inc. Active Probe 1156A

Description
The 1156A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 1.5 GHz Range: DC Offset Range: +/- 15V; Dynamic Range: 5V peak-to-peak; For waveforms with edges >3nsec, dynamic range is >12Vpp. Input Impedance: Input R: 100 kOhm; Input C: 0.8 pF Connectivity: AutoProbe interface compatible The Agilent HP1156A offers R & D engineers the performance they need to probe small geometries in hard-to-reach areas on the DUT. This probe was designed specifically for the Agilent HP Infiniium Series, and Agilent InfiniiVision 5000, 6000 and 7000 Series 300 MHz - 1 GHz oscilloscopes.
Datasheet
Description
The 1156A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 1.5 GHz Range: DC Offset Range: +/- 15V; Dynamic Range: 5V peak-to-peak; For waveforms with edges >3nsec, dynamic range is >12Vpp. Input Impedance: Input R: 100 kOhm; Input C: 0.8 pF Connectivity: AutoProbe interface compatible The Agilent HP1156A offers R & D engineers the performance they need to probe small geometries in hard-to-reach areas on the DUT. This probe was designed specifically for the Agilent HP Infiniium Series, and Agilent InfiniiVision 5000, 6000 and 7000 Series 300 MHz - 1 GHz oscilloscopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe 1156A
The 1156A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 1.5 GHz Range: DC Offset Range: +/- 15V; Dynamic Range: 5V peak-to-peak; For waveforms with edges >3nsec, dynamic range is >12Vpp. Input Impedance: Input R: 100 kOhm; Input C: 0.8 pF Connectivity: AutoProbe interface compatible The Agilent HP1156A offers R & D engineers the performance they need to probe small geometries in hard-to-reach areas on the DUT. This probe was designed specifically for the Agilent HP Infiniium Series, and Agilent InfiniiVision 5000, 6000 and 7000 Series 300 MHz - 1 GHz oscilloscopes.

The 1156A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth: 1.5 GHz
  • Range: DC Offset Range: +/- 15V; Dynamic Range: 5V peak-to-peak; For waveforms with edges >3nsec, dynamic range is >12Vpp.
  • Input Impedance: Input R: 100 kOhm; Input C: 0.8 pF
  • Connectivity: AutoProbe interface compatible

The Agilent HP1156A offers R & D engineers the performance they need to probe small geometries in hard-to-reach areas on the DUT. This probe was designed specifically for the Agilent HP Infiniium Series, and Agilent InfiniiVision 5000, 6000 and 7000 Series 300 MHz - 1 GHz oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1156A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Banana, Meter Interface - 680-18RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details