Tektronix, Inc. Current Probe P6021A

Description
The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 10.6 A RMS, 250 A peak, 10 mA sensitivity For 1 Mω inputs Shielded probe head AC only Split core construction allows easy circuit connection 1.5 m (5 ft) cable Applications: Motor drives Power inverters/converters Power supplies Avionics The Tektronix P6021A Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021A allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021A provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.
Datasheet
Description
The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 10.6 A RMS, 250 A peak, 10 mA sensitivity For 1 Mω inputs Shielded probe head AC only Split core construction allows easy circuit connection 1.5 m (5 ft) cable Applications: Motor drives Power inverters/converters Power supplies Avionics The Tektronix P6021A Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021A allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021A provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - P6021A - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
P6021A
Current Probe P6021A
The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 120 Hz to 60 MHz 10.6 A RMS, 250 A peak, 10 mA sensitivity For 1 Mω inputs Shielded probe head AC only Split core construction allows easy circuit connection 1.5 m (5 ft) cable Applications: Motor drives Power inverters/converters Power supplies Avionics The Tektronix P6021A Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies. The Tektronix P6021A allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test. For general purpose applications, the Tektronix P6021A provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.

The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 120 Hz to 60 MHz
  • 10.6 A RMS, 250 A peak, 10 mA sensitivity
  • For 1 MΩ inputs
  • Shielded probe head
  • AC only
  • Split core construction allows easy circuit connection
  • 1.5 m (5 ft) cable

Applications:

  • Motor drives
  • Power inverters/converters
  • Power supplies
  • Avionics

The Tektronix P6021A Current Probe provide versatile AC current measurements. This probe provides accurate current measurements over a wide range of frequencies.

The Tektronix P6021A allows current measurements without breaking the circuit by clipping onto the current carrying conductor. Shielded probe heads are not grounded when the slides are in their open positions, eliminating accidental grounding of the circuit under test.

For general purpose applications, the Tektronix P6021A provides wide-band performance with excellent low-frequency characteristics. Bandwidth is 120 Hz to 60 MHz. The passive termination is switchable from 2 mA/mV to10 mA/mV.

Supplier's Site Datasheet
Meter Side Connector Tektronix - 72W2794 - Newark, An Avnet Company
Chicago, IL, United States
Meter Side Connector Tektronix
72W2794
Meter Side Connector Tektronix 72W2794
Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:10.6A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:P6021A; Test Probe Functions:Current RoHS Compliant: Yes

Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:10.6A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:P6021A; Test Probe Functions:Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6021A
Test Probes P6021A
Test Probes ProbeAC-Only10.6ARMS 60MHz BW; BNC Interf

Test Probes ProbeAC-Only10.6ARMS 60MHz BW; BNC Interf

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P6021A 72W2794 P6021A
Product Name Current Probe Meter Side Connector Tektronix Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1999851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Right angle to straight
Operating Temperature -20 to 70 C (-4 to 158 F)
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details