GW Instek Voltage Probe GTP-033A

Description
The GTP-033A is a 35 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Oscilloscope Probe 35MHz 1:1 Passive Probe BNC(P/M) Accessories: Channel Identifier Clip, Sprung Hook, Ground Lead, Insulating Tip and IC Tip For the GDS/GOS/GRS/MSO-2000 E Series The Instek GTP-033A is a 1:1 attenuator modular probe. Designed for use with DC to 35MHz oscilloscopes with input impedance of 1MOhm. The probe consists of a BNC male connector, compensation box and a 1.2M cable.
Description
The GTP-033A is a 35 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Oscilloscope Probe 35MHz 1:1 Passive Probe BNC(P/M) Accessories: Channel Identifier Clip, Sprung Hook, Ground Lead, Insulating Tip and IC Tip For the GDS/GOS/GRS/MSO-2000 E Series The Instek GTP-033A is a 1:1 attenuator modular probe. Designed for use with DC to 35MHz oscilloscopes with input impedance of 1MOhm. The probe consists of a BNC male connector, compensation box and a 1.2M cable.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe GTP-033A
The GTP-033A is a 35 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Oscilloscope Probe 35MHz 1:1 Passive Probe BNC(P/M) Accessories: Channel Identifier Clip, Sprung Hook, Ground Lead, Insulating Tip and IC Tip For the GDS/GOS/GRS/MSO-2000 E Series The Instek GTP-033A is a 1:1 attenuator modular probe. Designed for use with DC to 35MHz oscilloscopes with input impedance of 1MOhm. The probe consists of a BNC male connector, compensation box and a 1.2M cable.

The GTP-033A is a 35 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Oscilloscope Probe
  • 35MHz 1:1
  • Passive Probe
  • BNC(P/M)
  • Accessories: Channel Identifier Clip, Sprung Hook, Ground Lead, Insulating Tip and IC Tip
  • For the GDS/GOS/GRS/MSO-2000E Series

The Instek GTP-033A is a 1:1 attenuator modular probe. Designed for use with DC to 35MHz oscilloscopes with input impedance of 1MOhm. The probe consists of a BNC male connector, compensation box and a 1.2M cable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GTP-033A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Mini Alligator Clip to Lead Only, 22 AWG PVC Test Lead - 293M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details