Fluke Test Probes 80K-6

Description
Fluke 0532424 Test Probe
Request a Quote Datasheet
Description
Fluke 0532424 Test Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probes - 4428301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Probes
4428301
Test Probes 4428301
Fluke 0532424 Test Probe

Fluke 0532424 Test Probe

Supplier's Site
Test Probes - 9119721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Probes
9119721
Test Probes 9119721
Fluke 0532424 Test Probe

Fluke 0532424 Test Probe

Supplier's Site
Banana, Meter Interface - 614-1263-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1263-ND
Banana, Meter Interface 614-1263-ND
Banana Plug, Double, Stackable To Test Probe High Voltage Probe 6000V (6kV)

Banana Plug, Double, Stackable To Test Probe High Voltage Probe 6000V (6kV)

Buy Now Datasheet
Voltage Probe - 80K-6 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
80K-6
Voltage Probe 80K-6
The 80K-6 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Voltage Range: 0 to 6kV, DC or peak AC Basic Accuracy DC to 500 Hz: +/- 1% 500 Hz to 1 kHz: +/- 2% Division Ratio: 1000:1 Safety Standards: CAN/CSA C22.2 No. 1010.2.031-94 & IEC 1010-2-031:1993 Type B 6kVDC or peak AC 4.24 kV RMS AC Overvoltage Cat. I (Voltage derived from limited energy transformers) Input Resistance: 75 Megohm Required Meter Input Resistance: 10 Megohm A high voltage probe that allows a multimeter to measure up to 6,000V Intended for low energy applications only One year warranty The 80K-6 is a high voltage probe designed to extend the voltage measuring capability of an AC/DC voltmeter to 6000 volts peak AC or DC Overvoltage Category I. This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photo copy machines. DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance.

The 80K-6 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Voltage Range: 0 to 6kV, DC or peak AC
  • Basic Accuracy DC to 500 Hz: +/- 1% 500 Hz to 1 kHz: +/- 2%
  • Division Ratio: 1000:1
  • Safety Standards:
  • CAN/CSA C22.2 No. 1010.2.031-94 & IEC 1010-2-031:1993
  • Type B
  • 6kVDC or peak AC
  • 4.24 kV RMS AC
  • Overvoltage Cat. I
  • (Voltage derived from limited energy transformers)
  • Input Resistance: 75 Megohm
  • Required Meter Input Resistance: 10 Megohm
  • A high voltage probe that allows a multimeter to measure up to 6,000V
  • Intended for low energy applications only
  • One year warranty

The 80K-6 is a high voltage probe designed to extend the voltage measuring capability of an AC/DC voltmeter to 6000 volts peak AC or DC Overvoltage Category I. This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photo copy machines.

DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
80K-6
Test Probes 80K-6
Test Probes PROBE HIGH VOLTAG

Test Probes PROBE HIGH VOLTAG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 4428301 614-1263-ND 80K-6 80K-6
Product Name Test Probes Banana, Meter Interface Voltage Probe Test Probes
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XJL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details