ValueTronics International, Inc. Datasheets for Audio Analyzers

Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo.
Audio Analyzers: Learn more

Product Name Notes
The 1564A is a 25 kHz Audio Analyzer from General Radio. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain...
The 2012 is a 40 kHz Audio Analyzer from Bruel & Kjaer. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The 2015-P is a 20 kHz Audio Analyzer from Keithley. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The 2015-P/R is a 20 kHz Audio Analyzer from Keithley. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The 8903A is a 150 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The 8903B is a 100 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The AM70 is a 55 kHz Audio Analyzer from Tektronix. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The AM700 is a 80 kHz Audio Analyzer from Tektronix. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...
The ATS-1 ACCESS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The ATS-2 is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain...
The Keithley 2015-P is Total Harmonic Distortion 6½-Digit Multimeter. A multimeter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, and electric...
The PORTABLE ONE PLUS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk,...
The SYS-2322 is a 500 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain...
The SYS-2702 is a 192 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain...
The SYSTEM ONE is a 204 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The SYSTEM ONE-22A is a 200 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The SYSTEM ONE-322G is a 200 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The SYSTEM TWO-2022G is a 204 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The SYSTEM TWO-2122 is a 204 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The SYSTEM TWO-2222G is a 204 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time...
The U8903A is a 100 kHz Audio Analyzer from Agilent. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display,...