ValueTronics International, Inc. Probe F-61

Description
The F-61 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency: 1 MHz - 1 GHz dBω: 24 Ztω: 16 3dB Bandwidth: 30 MHz - 1 GHz Inner Dia. (A) in mm: 32 Outer Dia. (B) in mm: 71 Height (C) in mm: 19 Connector: N Max Primary Current (A) DC-400 Hz: 100 Max Primary Current (A) RF (CW): 20 Pulse: 50 The Fischer Custom Communications F-61 probe may be used whenever RF current measurements are required. Current measurements are made by placing a current carrying conductor within the “sensing” window of the probe and measuring the probe’s output voltage with an RF detector. Calibration of the probe permits the conversion of the voltages measured to current. Current measurements can be made over the frequency range shown in the transfer impedance curve furnished with each probe. There is virtually no loading of the circuit and the technique permits normal operation of the device under test during measurements.
Datasheet
Description
The F-61 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency: 1 MHz - 1 GHz dBω: 24 Ztω: 16 3dB Bandwidth: 30 MHz - 1 GHz Inner Dia. (A) in mm: 32 Outer Dia. (B) in mm: 71 Height (C) in mm: 19 Connector: N Max Primary Current (A) DC-400 Hz: 100 Max Primary Current (A) RF (CW): 20 Pulse: 50 The Fischer Custom Communications F-61 probe may be used whenever RF current measurements are required. Current measurements are made by placing a current carrying conductor within the “sensing” window of the probe and measuring the probe’s output voltage with an RF detector. Calibration of the probe permits the conversion of the voltages measured to current. Current measurements can be made over the frequency range shown in the transfer impedance curve furnished with each probe. There is virtually no loading of the circuit and the technique permits normal operation of the device under test during measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe F-61
The F-61 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency: 1 MHz - 1 GHz dBω: 24 Ztω: 16 3dB Bandwidth: 30 MHz - 1 GHz Inner Dia. (A) in mm: 32 Outer Dia. (B) in mm: 71 Height (C) in mm: 19 Connector: N Max Primary Current (A) DC-400 Hz: 100 Max Primary Current (A) RF (CW): 20 Pulse: 50 The Fischer Custom Communications F-61 probe may be used whenever RF current measurements are required. Current measurements are made by placing a current carrying conductor within the “sensing” window of the probe and measuring the probe’s output voltage with an RF detector. Calibration of the probe permits the conversion of the voltages measured to current. Current measurements can be made over the frequency range shown in the transfer impedance curve furnished with each probe. There is virtually no loading of the circuit and the technique permits normal operation of the device under test during measurements.

The F-61 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Frequency: 1 MHz - 1 GHz
  • dBΩ: 24
  • ZtΩ: 16
  • 3dB Bandwidth: 30 MHz - 1 GHz
  • Inner Dia. (A) in mm: 32
  • Outer Dia. (B) in mm: 71
  • Height (C) in mm: 19
  • Connector: N
  • Max Primary Current (A) DC-400 Hz: 100
  • Max Primary Current (A) RF (CW): 20
  • Pulse: 50

The Fischer Custom Communications F-61 probe may be used whenever RF current measurements are required. Current measurements are made by placing a current carrying conductor within the “sensing” window of the probe and measuring the probe’s output voltage with an RF detector. Calibration of the probe permits the conversion of the voltages measured to current. Current measurements can be made over the frequency range shown in the transfer impedance curve furnished with each probe. There is virtually no loading of the circuit and the technique permits normal operation of the device under test during measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number F-61
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.25″ Spade Lug, 18 AWG PVC Test Lead - 688 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details