Tektronix, Inc. Probe 1101A

Description
The 1101A is a probe power supply from Tektronix. A probe power supply is an accessory power supply that provides external power to certain probes. Additional Features: Powers up to Two Probes For Probe Use with Oscilloscopes That Do Not Have Probe Power Compatible with the P6201, P6202A and P6230 Overload Protected Variable DC Offset, up to ±200 V Selectable 50 ohm, Termination for Use with 50 ohm or 1 megohm Inputs Applications Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times The Tektronix 1101A is an Accessory Power Supply for Tektronix Active FET Probes. The 1101A provides +15 V, +5 V, and -15 V at 300 mA each through a LEMO S-series connector compatible with the probe power outlets on 7000-series scopes. The 1101A two outlets. AC or DC coupling selection is available on the P6201 and P6202A FET Probes. When AC coupled, the DC voltage component is blocked, allowing viewing of superimposed signals. A self-contained selectable 50 ohm termination switch allows the P6201 or P6202A to be terminated into a 50 ohm or 1 megohm oscilloscope inputs. Power for the P6201 and P6202A is supplied by the 400 Series, 2400 Series and 7000 Series mainframes through the optional Probe Power Jack or the 1101A Power Supply. The P6201 or P6202A may also be used with other 50 ohm and 1 megohm input real-time oscilloscopes, sampling systems, spectrum analyzers and counters by using the 1101A and appropriate interface adapters (SMA to BNC, GR to BNC, etc.). The 1101A power supply provides external power to probes when the oscilloscope used does not have the capability to supply probe power. The 1101A has two power receptacles that will power up to two independent probes, such as the P6201, P6202A and P6230.
Description
The 1101A is a probe power supply from Tektronix. A probe power supply is an accessory power supply that provides external power to certain probes. Additional Features: Powers up to Two Probes For Probe Use with Oscilloscopes That Do Not Have Probe Power Compatible with the P6201, P6202A and P6230 Overload Protected Variable DC Offset, up to ±200 V Selectable 50 ohm, Termination for Use with 50 ohm or 1 megohm Inputs Applications Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times The Tektronix 1101A is an Accessory Power Supply for Tektronix Active FET Probes. The 1101A provides +15 V, +5 V, and -15 V at 300 mA each through a LEMO S-series connector compatible with the probe power outlets on 7000-series scopes. The 1101A two outlets. AC or DC coupling selection is available on the P6201 and P6202A FET Probes. When AC coupled, the DC voltage component is blocked, allowing viewing of superimposed signals. A self-contained selectable 50 ohm termination switch allows the P6201 or P6202A to be terminated into a 50 ohm or 1 megohm oscilloscope inputs. Power for the P6201 and P6202A is supplied by the 400 Series, 2400 Series and 7000 Series mainframes through the optional Probe Power Jack or the 1101A Power Supply. The P6201 or P6202A may also be used with other 50 ohm and 1 megohm input real-time oscilloscopes, sampling systems, spectrum analyzers and counters by using the 1101A and appropriate interface adapters (SMA to BNC, GR to BNC, etc.). The 1101A power supply provides external power to probes when the oscilloscope used does not have the capability to supply probe power. The 1101A has two power receptacles that will power up to two independent probes, such as the P6201, P6202A and P6230.

Suppliers

Company
Product
Description
Supplier Links
Probe 1101A
The 1101A is a probe power supply from Tektronix. A probe power supply is an accessory power supply that provides external power to certain probes. Additional Features: Powers up to Two Probes For Probe Use with Oscilloscopes That Do Not Have Probe Power Compatible with the P6201, P6202A and P6230 Overload Protected Variable DC Offset, up to ±200 V Selectable 50 ohm, Termination for Use with 50 ohm or 1 megohm Inputs Applications Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times The Tektronix 1101A is an Accessory Power Supply for Tektronix Active FET Probes. The 1101A provides +15 V, +5 V, and -15 V at 300 mA each through a LEMO S-series connector compatible with the probe power outlets on 7000-series scopes. The 1101A two outlets. AC or DC coupling selection is available on the P6201 and P6202A FET Probes. When AC coupled, the DC voltage component is blocked, allowing viewing of superimposed signals. A self-contained selectable 50 ohm termination switch allows the P6201 or P6202A to be terminated into a 50 ohm or 1 megohm oscilloscope inputs. Power for the P6201 and P6202A is supplied by the 400 Series, 2400 Series and 7000 Series mainframes through the optional Probe Power Jack or the 1101A Power Supply. The P6201 or P6202A may also be used with other 50 ohm and 1 megohm input real-time oscilloscopes, sampling systems, spectrum analyzers and counters by using the 1101A and appropriate interface adapters (SMA to BNC, GR to BNC, etc.). The 1101A power supply provides external power to probes when the oscilloscope used does not have the capability to supply probe power. The 1101A has two power receptacles that will power up to two independent probes, such as the P6201, P6202A and P6230.

The 1101A is a probe power supply from Tektronix. A probe power supply is an accessory power supply that provides external power to certain probes.

Additional Features:

  • Powers up to Two Probes
  • For Probe Use with Oscilloscopes That Do Not Have Probe Power
  • Compatible with the P6201, P6202A and P6230
  • Overload Protected
  • Variable DC Offset, up to ±200 V
  • Selectable 50 ohm, Termination for Use with 50 ohm or 1 megohm Inputs

Applications

  • Digital Design and Debug of Logic Families
  • Component Characterization/Measurement of High-speed Analog Circuitry

Digital Design and Debug of Logic Families such as:

  • ECL
  • GaAs
  • MOS: CMOS; FastCMOS; BiCMOS
  • TTL

Component Characterization/Measurement of High-speed Analog Circuitry Relative to:

  • Amplitude Levels
  • Aberrations
  • Propagation Delay and Timing
  • Bandwidths and Rise Times

The Tektronix 1101A is an Accessory Power Supply for Tektronix Active FET Probes.

The 1101A provides +15 V, +5 V, and -15 V at 300 mA each through a LEMO S-series connector compatible with the probe power outlets on 7000-series scopes. The 1101A two outlets.

AC or DC coupling selection is available on the P6201 and P6202A FET Probes. When AC coupled, the DC voltage component is blocked, allowing viewing of superimposed signals.

A self-contained selectable 50 ohm termination switch allows the P6201 or P6202A to be terminated into a 50 ohm or 1 megohm oscilloscope inputs.

Power for the P6201 and P6202A is supplied by the 400 Series, 2400 Series and 7000 Series mainframes through the optional Probe Power Jack or the 1101A Power Supply.

The P6201 or P6202A may also be used with other 50 ohm and 1 megohm input real-time oscilloscopes, sampling systems, spectrum analyzers and counters by using the 1101A and appropriate interface adapters (SMA to BNC, GR to BNC, etc.).

The 1101A power supply provides external power to probes when the oscilloscope used does not have the capability to supply probe power.

The 1101A has two power receptacles that will power up to two independent probes, such as the P6201, P6202A and P6230.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1101A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details