Teledyne LeCroy Active Probe HFP1000

Description
The HFP1000 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Bandwidth: 1 GHz Input Capacitance: 0.7 pF Dynamic Range: ±8 V Offset Range: ±12 V Probe Head Size: Length 61mm (2.4in), Width 7.3mm (0.29in), Height 13.1mm (0.52in) 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color The LeCroy HFP1000 High Frequency Probe 1 GHz, with its small, low mass probe head, is designed for ease of use and high performance. The probe tip socket fits easily onto 0.025 inch square pins for direct access to test points. Several different adapters are available which connect directly in the probe socket. The probe tip socket has a removable tip cartridge for easy replacement in case the probe socket gets damaged. The ground socket will accept several different ground leads to provide a short ground path for high frequency performance. The AutoColor ID consists of an LED inside the probe head which illuminates the probe body in the default trace color of the channel to which the probe is connected. The AutoColor ID will only function when the probe is connected to a Teledyne LeCroy oscilloscope supplied with the ProBus interface.
Datasheet
Description
The HFP1000 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Bandwidth: 1 GHz Input Capacitance: 0.7 pF Dynamic Range: ±8 V Offset Range: ±12 V Probe Head Size: Length 61mm (2.4in), Width 7.3mm (0.29in), Height 13.1mm (0.52in) 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color The LeCroy HFP1000 High Frequency Probe 1 GHz, with its small, low mass probe head, is designed for ease of use and high performance. The probe tip socket fits easily onto 0.025 inch square pins for direct access to test points. Several different adapters are available which connect directly in the probe socket. The probe tip socket has a removable tip cartridge for easy replacement in case the probe socket gets damaged. The ground socket will accept several different ground leads to provide a short ground path for high frequency performance. The AutoColor ID consists of an LED inside the probe head which illuminates the probe body in the default trace color of the channel to which the probe is connected. The AutoColor ID will only function when the probe is connected to a Teledyne LeCroy oscilloscope supplied with the ProBus interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe HFP1000
The HFP1000 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Bandwidth: 1 GHz Input Capacitance: 0.7 pF Dynamic Range: ±8 V Offset Range: ±12 V Probe Head Size: Length 61mm (2.4in), Width 7.3mm (0.29in), Height 13.1mm (0.52in) 5 Interchangeable Tips for Probing a Variety of Test Points Replaceable Probe Tip Socket Hands-Free Probing with FreeHand Probe Holder AutoColor ID Feature Matches the Probe Color to the Trace Color The LeCroy HFP1000 High Frequency Probe 1 GHz, with its small, low mass probe head, is designed for ease of use and high performance. The probe tip socket fits easily onto 0.025 inch square pins for direct access to test points. Several different adapters are available which connect directly in the probe socket. The probe tip socket has a removable tip cartridge for easy replacement in case the probe socket gets damaged. The ground socket will accept several different ground leads to provide a short ground path for high frequency performance. The AutoColor ID consists of an LED inside the probe head which illuminates the probe body in the default trace color of the channel to which the probe is connected. The AutoColor ID will only function when the probe is connected to a Teledyne LeCroy oscilloscope supplied with the ProBus interface.

The HFP1000 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Bandwidth: 1 GHz
  • Input Capacitance: 0.7 pF
  • Dynamic Range: ±8 V
  • Offset Range: ±12 V
  • Probe Head Size: Length 61mm (2.4in), Width 7.3mm (0.29in), Height 13.1mm (0.52in)
  • 5 Interchangeable Tips for Probing a Variety of Test Points
  • Replaceable Probe Tip Socket
  • Hands-Free Probing with FreeHand Probe Holder
  • AutoColor ID Feature Matches the Probe Color to the Trace Color

The LeCroy HFP1000 High Frequency Probe 1 GHz, with its small, low mass probe head, is designed for ease of use and high performance. The probe tip socket fits easily onto 0.025 inch square pins for direct access to test points. Several different adapters are available which connect directly in the probe socket. The probe tip socket has a removable tip cartridge for easy replacement in case the probe socket gets damaged. The ground socket will accept several different ground leads to provide a short ground path for high frequency performance. The AutoColor ID consists of an LED inside the probe head which illuminates the probe body in the default trace color of the channel to which the probe is connected. The AutoColor ID will only function when the probe is connected to a Teledyne LeCroy oscilloscope supplied with the ProBus interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number HFP1000
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to Banana Socket, 18 AWG PVC Test Lead - 690 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details