Fluke Ac Current Probe, 6Ka, 36; Meter Side Connector Fluke I6000S FLEX-36

Description
AC CURRENT PROBE, 6KA, 36"; Meter Side Connector:BNC Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:6kA; Current Range Min:60A; For Use With:Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 6KA, 36"; Meter Side Connector:BNC Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:6kA; Current Range Min:60A; For Use With:Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 6Ka, 36; Meter Side Connector Fluke - 55M0781 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 6Ka, 36; Meter Side Connector Fluke
55M0781
Ac Current Probe, 6Ka, 36; Meter Side Connector Fluke 55M0781
AC CURRENT PROBE, 6KA, 36"; Meter Side Connector:BNC Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:6kA; Current Range Min:60A; For Use With:Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes

AC CURRENT PROBE, 6KA, 36"; Meter Side Connector:BNC Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:6kA; Current Range Min:60A; For Use With:Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe I6000S FLEX-36
The I6000S FLEX-36 is a 50 MHz current probe from Fluke. Specifications: Head Cable Length (double insulated) - 915mm (36 in.) Current Ranges - 60 A / 600 A / 6000 A ac rms Output Sensitivity (AC Coupled) - 50 mV / 5 mV / 0.5 mV per A Load Impedance - 100 kω minimum Accuracy (at 25 ºC) - ±1 % of range (45 Hz to 65 Hz) Linearity (10 % to 100 % of range) - ±0.2 % of reading Noise - 8 mV ac rms (60 A), 2 mV ac rms (600/6000 A) Frequency Range - 10 Hz to 50 kHz (-3 dB typical) Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz) Position sensitivity (with cable >25 mm from the coupling) - ±2 % of range External field (with cable >200 mm from the head) - ±1 % of range Power Supply - 2 x AA IEC LR6 400 hours, low battery indicator Temperature Coefficient - ±0.08 % of reading per °C Working Voltage - 600 V ac rms or dc The i6000s 36 Flex AC Current Probe (the Probe) is used with an oscilloscope, digital multimeters, recorders or data loggers. The Probe can be used to measure AC current up to 6000 A. The flexible measuring head allows current measurements on conductors that are hard to reach or inaccessible using typical clamp-on current probes. The Probe provides a low-voltage (3 V ac) output that is proportional to the current being measured. The Probe provides full-scale direct readings for 60 A, 600 A, and 6000 A.

The I6000S FLEX-36 is a 50 MHz current probe from Fluke.

Specifications:

  • Head Cable Length (double insulated) - 915mm (36 in.)
  • Current Ranges - 60 A / 600 A / 6000 A ac rms
  • Output Sensitivity (AC Coupled) - 50 mV / 5 mV / 0.5 mV per A
  • Load Impedance - 100 kΩ minimum
  • Accuracy (at 25 ºC) - ±1 % of range (45 Hz to 65 Hz)
  • Linearity (10 % to 100 % of range) - ±0.2 % of reading
  • Noise - 8 mV ac rms (60 A), 2 mV ac rms (600/6000 A)
  • Frequency Range - 10 Hz to 50 kHz (-3 dB typical)
  • Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz)
  • Position sensitivity (with cable >25 mm from the coupling) - ±2 % of range
  • External field (with cable >200 mm from the head) - ±1 % of range
  • Power Supply - 2 x AA IEC LR6 400 hours, low battery indicator
  • Temperature Coefficient - ±0.08 % of reading per °C
  • Working Voltage - 600 V ac rms or dc

The i6000s 36 Flex AC Current Probe (the Probe) is used with an oscilloscope, digital multimeters, recorders or data loggers. The Probe can be used to measure AC current up to 6000 A. The flexible measuring head allows current measurements on conductors that are hard to reach or inaccessible using typical clamp-on current probes. The Probe provides a low-voltage (3 V ac) output that is proportional to the current being measured. The Probe provides full-scale direct readings for 60 A, 600 A, and 6000 A.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
I6000S FLEX-36
Test Probes I6000S FLEX-36
Test Probes AC CURRENT PROBE

Test Probes AC CURRENT PROBE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 55M0781 I6000S FLEX-36 I6000S FLEX-36
Product Name Ac Current Probe, 6Ka, 36; Meter Side Connector Fluke Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XEL Macro-Hook to Banana Plug, 18 AWG Silicone Test Lead - BXEL4 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details