ValueTronics International, Inc. Datasheets for Frequency Meters
Frequency meters are instruments that provide analog outputs as frequencies that vary as a function of the applied input. They display values on a dial, usually with a needle or moving pointer.
Frequency Meters: Learn more
| Product Name | Notes |
|---|---|
| The 45712H-1000 is a 50 GHz Frequency Meter from Hughes. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... | |
| The 537A is a 12.4 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... | |
| The J532A is a 8.2 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... | |
| The K532A is a 26 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... | |
| The P532A is a 18 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... | |
| The R532A is a 40 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz... |