Tektronix, Inc. Differential Probe P7313

Description
The P7313 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: 12.5 GHz Bandwidth TekConnect® Interface Extended Linear Dynamic Range: 1.25 Vp-p at 5x Attenuation Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 kω Differential 50 kω Single Ended AC Loading: Zmin >200 ω out to 10 GHz Versatility: Make Differential or Single-ended (Ground-referenced) Measurements Solder-down Capability Handheld Probing with Variable Spacing and Compliance Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes. Signal Fidelity: You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High Bandwidth Excellent Step Response Low Loading High CMRR Extended Linear Dynamic Range Extended Linear Dynamic Range Extended Linear Dynamic Range: Many of today’s logic signals and serial bus signals require the capability to measure up to several volts peak to peak. These voltage levels may easily be viewed with the Z-Active architecture probes (P7380A, P7360A, and P7340A) with the extended linear dynamic range. With a 2.0 Vp-p linear dynamic input range at the 5x attenuation setting, you can accurately measure DDR II and III, Firewire 1394b, and PCI-Express I and II signals at reduced noise levels. In addition the 25x attenuation setting’s linear dynamic input voltage range can be used up to 5.0 Vp-p for accessing even larger signal swings found during transition times. Connectivity: The Z-Active probe design allows the probe to easily switch between soldered, handheld, or fixtured applications. This family of probes uses Tip-Clip™ assemblies, an interchangeable probe tip system that enables customers to configure their probe with the optimal tip for their application. These detachable assemblies make it possible to replace a tip for a fraction of the cost formerly associated with such hardware changes. The several lengths and variable spacing of the assemblies provide flexibility for adapting to vias and other test points of differing sizes. With Tektronix Tip-Clip assemblies, Monday’s solder-in probe can become Tuesday’s handheld tool, simply by switching tips. Value: The combination of the Z-Active architecture and the Tip-Clip assemblies provide superior signal fidelity at a cost-effective price. The inexpensive Tip-Clip assemblies enable full-performance solder connections at a very low price per connection. Over the life of a probe this can add up to significant savings in the cost of operation.
Datasheet
Description
The P7313 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: 12.5 GHz Bandwidth TekConnect® Interface Extended Linear Dynamic Range: 1.25 Vp-p at 5x Attenuation Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 kω Differential 50 kω Single Ended AC Loading: Zmin >200 ω out to 10 GHz Versatility: Make Differential or Single-ended (Ground-referenced) Measurements Solder-down Capability Handheld Probing with Variable Spacing and Compliance Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes. Signal Fidelity: You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High Bandwidth Excellent Step Response Low Loading High CMRR Extended Linear Dynamic Range Extended Linear Dynamic Range Extended Linear Dynamic Range: Many of today’s logic signals and serial bus signals require the capability to measure up to several volts peak to peak. These voltage levels may easily be viewed with the Z-Active architecture probes (P7380A, P7360A, and P7340A) with the extended linear dynamic range. With a 2.0 Vp-p linear dynamic input range at the 5x attenuation setting, you can accurately measure DDR II and III, Firewire 1394b, and PCI-Express I and II signals at reduced noise levels. In addition the 25x attenuation setting’s linear dynamic input voltage range can be used up to 5.0 Vp-p for accessing even larger signal swings found during transition times. Connectivity: The Z-Active probe design allows the probe to easily switch between soldered, handheld, or fixtured applications. This family of probes uses Tip-Clip™ assemblies, an interchangeable probe tip system that enables customers to configure their probe with the optimal tip for their application. These detachable assemblies make it possible to replace a tip for a fraction of the cost formerly associated with such hardware changes. The several lengths and variable spacing of the assemblies provide flexibility for adapting to vias and other test points of differing sizes. With Tektronix Tip-Clip assemblies, Monday’s solder-in probe can become Tuesday’s handheld tool, simply by switching tips. Value: The combination of the Z-Active architecture and the Tip-Clip assemblies provide superior signal fidelity at a cost-effective price. The inexpensive Tip-Clip assemblies enable full-performance solder connections at a very low price per connection. Over the life of a probe this can add up to significant savings in the cost of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7313 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7313
Differential Probe P7313
The P7313 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal Fidelity: 12.5 GHz Bandwidth TekConnect® Interface Extended Linear Dynamic Range: 1.25 Vp-p at 5x Attenuation Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Low Probe Loading: DC Input Resistance 100 kω Differential 50 kω Single Ended AC Loading: Zmin >200 ω out to 10 GHz Versatility: Make Differential or Single-ended (Ground-referenced) Measurements Solder-down Capability Handheld Probing with Variable Spacing and Compliance Fixtured Probing Interchangeable Tip-Clip™ Assemblies: Connect to a Variety of Devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes. Signal Fidelity: You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides: High Bandwidth Excellent Step Response Low Loading High CMRR Extended Linear Dynamic Range Extended Linear Dynamic Range Extended Linear Dynamic Range: Many of today’s logic signals and serial bus signals require the capability to measure up to several volts peak to peak. These voltage levels may easily be viewed with the Z-Active architecture probes (P7380A, P7360A, and P7340A) with the extended linear dynamic range. With a 2.0 Vp-p linear dynamic input range at the 5x attenuation setting, you can accurately measure DDR II and III, Firewire 1394b, and PCI-Express I and II signals at reduced noise levels. In addition the 25x attenuation setting’s linear dynamic input voltage range can be used up to 5.0 Vp-p for accessing even larger signal swings found during transition times. Connectivity: The Z-Active probe design allows the probe to easily switch between soldered, handheld, or fixtured applications. This family of probes uses Tip-Clip™ assemblies, an interchangeable probe tip system that enables customers to configure their probe with the optimal tip for their application. These detachable assemblies make it possible to replace a tip for a fraction of the cost formerly associated with such hardware changes. The several lengths and variable spacing of the assemblies provide flexibility for adapting to vias and other test points of differing sizes. With Tektronix Tip-Clip assemblies, Monday’s solder-in probe can become Tuesday’s handheld tool, simply by switching tips. Value: The combination of the Z-Active architecture and the Tip-Clip assemblies provide superior signal fidelity at a cost-effective price. The inexpensive Tip-Clip assemblies enable full-performance solder connections at a very low price per connection. Over the life of a probe this can add up to significant savings in the cost of operation.

The P7313 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Signal Fidelity: 12.5 GHz Bandwidth
  • TekConnect® Interface
  • Extended Linear Dynamic Range: 1.25 Vp-p at 5x Attenuation

Applications:

-Examples Include, but are not Limited To:

  • PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI

Low Probe Loading:

  • DC Input Resistance
  • 100 kΩ Differential
  • 50 kΩ Single Ended

AC Loading:

  • Zmin >200 Ω out to 10 GHz

Versatility:

  • Make Differential or Single-ended (Ground-referenced) Measurements
  • Solder-down Capability
  • Handheld Probing with Variable Spacing and Compliance
  • Fixtured Probing

Interchangeable Tip-Clip™ Assemblies:

  • Connect to a Variety of Devices
  • Economical

Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier.

The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes.

Signal Fidelity:
You can be confident in the signal fidelity of your measurements because the Z-Active architecture provides:

  • High Bandwidth
  • Excellent Step Response
  • Low Loading
  • High CMRR
  • Extended Linear Dynamic Range
  • Extended Linear Dynamic Range

Extended Linear Dynamic Range:

Many of today’s logic signals and serial bus signals require the capability to measure up to several volts peak to peak. These voltage levels may easily be viewed with the Z-Active architecture probes (P7380A, P7360A, and P7340A) with the extended linear dynamic range. With a 2.0 Vp-p linear dynamic input range at the 5x attenuation setting, you can accurately measure DDR II and III, Firewire 1394b, and PCI-Express I and II signals at reduced noise levels. In addition the 25x attenuation setting’s linear dynamic input voltage range can be used up to 5.0 Vp-p for accessing even larger signal swings found during transition times.

Connectivity:

The Z-Active probe design allows the probe to easily switch between soldered, handheld, or fixtured applications. This family of probes uses Tip-Clip™ assemblies, an interchangeable probe tip system that enables customers to configure their probe with the optimal tip for their application. These detachable assemblies make it possible to replace a tip for a fraction of the cost formerly associated with such hardware changes. The several lengths and variable spacing of the assemblies provide flexibility for adapting to vias and other test points of differing sizes. With Tektronix Tip-Clip assemblies, Monday’s solder-in probe can become Tuesday’s handheld tool, simply by switching tips.

Value:

The combination of the Z-Active architecture and the Tip-Clip assemblies provide superior signal fidelity at a cost-effective price. The inexpensive Tip-Clip assemblies enable full-performance solder connections at a very low price per connection. Over the life of a probe this can add up to significant savings in the cost of operation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7313
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XCH Copper Macro-Hook, Fused Test Lead - 604XCH-0002 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details