The TCP0150 is a 20 MHz, 150 A current probe from Tektronix.
Additional Features:
Applications:
The Tektronix TCP0150 is a high performance and easy-to-use 150 A AC/DC current probe designed for use and direct connection (without the need of an additional power supply) to the TekVPI™ probe interface used on Tektronix DPO4000, MSO4000 and DPO7000 Series oscilloscopes. This AC/DC current measurement probe provides 20 MHz of frequency bandwidth with selectable range control for 25 A and 150 A measurement ranges.
The TCP0150 also provides low current measurement capability and accuracy to current levels as low as 5 mA per division; important for achieving broad dynamic current range of high-level and low-level measurement signals.
The TCP0150 is a 20 Hz, 150 A current probe from Tektronix.
Additional Features:
Applications:
The Tektronix TCP0150 is a high performance and easy-to-use 150 A AC/DC current probe designed for use and direct connection (without the need of an additional power supply) to the TekVPI™ probe interface used on Tektronix DPO4000, MSO4000 and DPO7000 Series oscilloscopes. This AC/DC current measurement probe provides 20 MHz of frequency bandwidth with selectable range control for 25 A and 150 A measurement ranges.
The TCP0150 also provides low current measurement capability and accuracy to current levels as low as 5 mA per division; important for achieving broad dynamic current range of high-level and low-level measurement signals.
AC/DC Current Probe; Meter Side Connector:TekVPI Interface; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:5mA; For Use With:Tektronix Oscilloscopes; Product Range:-; Accuracy %:3%; Bandwidth:20MHz RoHS Compliant: Yes
Test Probes Probe, DC-20MHz 150AC/DC current
| ValueTronics International, Inc. | ValueTronics International, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | TCP0150 | TCP0150 | 53M2971 | TCP0150 |
| Product Name | Current Probe | Current Probe | Ac/dc Current Probe; Meter Side Connector Tektronix | Test Probes |
| Probe Type | Current | Current | Current |