Tektronix, Inc. Test Probe; Oscilloscope Probe Function Tektronix P6245

Description
TEST PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Oscilloscope Probe Function Tektronix - 83F2222 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Tektronix
83F2222
Test Probe; Oscilloscope Probe Function Tektronix 83F2222
TEST PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix TDS600, TDS700, TDS3000, TDS5000, TDS6000, TDS7000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6245
Test Probes P6245
Test Probes Probe Fet Act 1.5GHZ, 10X

Test Probes Probe Fet Act 1.5GHZ, 10X

Buy Now Datasheet
Active Probe P6245
The P6245 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Lower DUT loading (≤1 pF/1 M probe loading) Direct and easy access to SMDs Access DUT signals and scope bandwidth for TDS600/700/3000/5000 /6000/7000*1 and CSA7000 scopes up to 1 GHz bandwidths > 1.5 GHz Bandwidth (Typical, Probe Only) < 1 pF Input Capacitance 1 Mω Input Resistance Direct Access to SMDs as Small as 0.5 mm Pitch Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test Educational Research The P6245 Active probe provides the electrical and mechanical performance required for today’s digital systems designs. No additional power supplies or cables are required when used with TEKPROBE BNC oscilloscopes. The Tek P6245 probe achieves high-speed signal acquisition and low circuit loading, required for solving today’s problems faced by designers. The small compact probe head and versatile attachment accessories allow direct connection to the device under test. The P6245 and P6243 Active Probes provide scope bandwidth at the probe tip for the TDS500/600/700; the P6243 provides scope bandwidth at the probe tip for the TDS3000 Series scope up to 1 GHz bandwidth.

The P6245 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Lower DUT loading (≤1 pF/1 M probe loading)
  • Direct and easy access to SMDs
  • Access DUT signals and scope bandwidth for TDS600/700/3000/5000/6000/7000*1 and CSA7000 scopes up to 1 GHz bandwidths
  • > 1.5 GHz Bandwidth (Typical, Probe Only)
  • < 1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • Direct Access to SMDs as Small as 0.5 mm Pitch
  • Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test
  • Educational Research

The P6245 Active probe provides the electrical and mechanical performance required for today’s digital systems designs. No additional power supplies or cables are required when used with TEKPROBE BNC oscilloscopes. The Tek P6245 probe achieves high-speed signal acquisition and low circuit loading, required for solving today’s problems faced by designers.
The small compact probe head and versatile attachment accessories allow direct connection to the device under test. The P6245 and P6243 Active Probes provide scope bandwidth at the probe tip for the TDS500/600/700; the P6243 provides scope bandwidth at the probe tip for the TDS3000 Series scope up to 1 GHz bandwidth.

Supplier's Site Datasheet
Active Probe P6245
The P6245 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Lower DUT loading (≤1 pF/1 Mω probe loading) Direct and easy access to SMDs Access DUT signals and scope bandwidth for TDS600/700/3000/5000 /6000/7000*1 and CSA7000 scopes up to 1 GHz bandwidths > 1.5 GHz Bandwidth (Typical, Probe Only) < 1 pF Input Capacitance 1 Mω Input Resistance Direct Access to SMDs as Small as 0.5 mm Pitch Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test Educational Research The P6245 Active probe provides the electrical and mechanical performance required for today’s digital systems designs. No additional power supplies or cables are required when used with TEKPROBE BNC oscilloscopes. The Tek P6245 probe achieves high-speed signal acquisition and low circuit loading, required for solving today’s problems faced by designers. The small compact probe head and versatile attachment accessories allow direct connection to the device under test. The P6245 and P6243 Active Probes provide scope bandwidth at the probe tip for the TDS500/600/700; the P6243 provides scope bandwidth at the probe tip for the TDS3000 Series scope up to 1 GHz bandwidth.

The P6245 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Lower DUT loading (≤1 pF/1 MΩ probe loading)
  • Direct and easy access to SMDs
  • Access DUT signals and scope bandwidth for TDS600/700/3000/5000/6000/7000*1 and CSA7000 scopes up to 1 GHz bandwidths
  • > 1.5 GHz Bandwidth (Typical, Probe Only)
  • < 1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • Direct Access to SMDs as Small as 0.5 mm Pitch
  • Measures CMOS, BiCMOS, ECL, GaAs and TTL Logic

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test
  • Educational Research

The P6245 Active probe provides the electrical and mechanical performance required for today’s digital systems designs. No additional power supplies or cables are required when used with TEKPROBE BNC oscilloscopes. The Tek P6245 probe achieves high-speed signal acquisition and low circuit loading, required for solving today’s problems faced by designers.
The small compact probe head and versatile attachment accessories allow direct connection to the device under test. The P6245 and P6243 Active Probes provide scope bandwidth at the probe tip for the TDS500/600/700; the P6243 provides scope bandwidth at the probe tip for the TDS3000 Series scope up to 1 GHz bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 83F2222 P6245 P6245
Product Name Test Probe; Oscilloscope Probe Function Tektronix Test Probes Active Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Banana Plug, 20 AWG PVC Coil Cord Test Lead - 61034C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details