Tektronix, Inc. Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix P5202A

Description
OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix - 34T4735 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix
34T4735
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix 34T4735
OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes

OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:450V; Test Probe Attenuation:20:1, 200:1; Product Range:-; Lead Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - P5202A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5202A
Differential Probe P5202A
The P5202A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 100 MHz Differential Voltage: 200X: ±640 V; 20X: ±64 V Common Mode Voltage: ±640 V Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The P5202A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5202A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope. The P5202A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

The P5202A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth: 100 MHz
  • Differential Voltage: 200X: ±640 V; 20X: ±64 V
  • Common Mode Voltage: ±640 V
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The P5202A can be used with any oscilloscope and enables users to safely make measurements of floating circuits with their oscilloscope grounded. The P5202A Active Differential Probe converts floating signals to low-voltage ground-referenced signals that can be displayed safely and easily on any ground-referenced oscilloscope.

The P5202A probes are equipped with the Tektronix TekProbe® interface which communicates scale information to the oscilloscope. Direct connections can be made to oscilloscopes configured with the TekProbe® interface or to any oscilloscope when used with the 1103 TekProbe® Power Supply.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P5202A
Test Probes P5202A
Test Probes High-Volt Diff Probe 100MHz 20X/200X

Test Probes High-Volt Diff Probe 100MHz 20X/200X

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 34T4735 P5202A P5202A
Product Name Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix Differential Probe Test Probes
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.030″ Dia. Socket to 0.080″ Stacking Pin Plug , 22 AWG PVC Test Lead - 9866 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details