Tektronix, Inc. Probe P8018

Description
The P8018 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 20 GHz Probe Tip Bandwidth 50 ω Impedance TDR Passive Probe Undisturbed 50 ω Probe Reference Section Includes 20 GHz Precision SMA Cable Probe Tip Pressure Actuation Feature used to Actuate 80A02 EOS/ESD Protection Module Applications Circuit Board Controlled Impedance Testing (TDR) Designed for Use with 80A02 EOS/ESD Protection Module Characteristics Nominal Length with Cable: 1 meter Attenuation: 1X Probe Only Bandwidth: >20 GHz Probe Pitch: 1.8 mm (signal to ground) Cable Bandwidth: 20 GHz Connector Type: SMA Measured Reflected TDR Fall Time: <38 ps spec (<28 ps typical measure with 80E04) Loading Input: 50 ω Max Vin: 5.0 V Probe Only Propagation Delay: 1.0 ns TDR Control Activation Force: 200 to 260 grams The Tektronix P8018 Handheld TDR Probe is a greater than 20 GHz, 50 ω input impedance, single-ended passive probe with a precision 20 GHz bandwidth SMA cable that provides a high performance solution for electrical sampling TDR circuit board impedance characterization and high-speed electrical signal analysis applications. The P8018 probe can be used as a stand alone high bandwidth probe, but it is specially designed with features to be used with the 80A02 EOS/ESD Protection Module for protecting the sampling bridge of Tektronix electrical sampling modules from damage due to electro-overstress (EOS) and electro-static discharge (ESD) where large static charges can be stored in the DUT. The P8018 provides a unique probe tip pressure actuating feature and control circuit which, used with the matching 80A02 EOS/ESD Protection Module, enables a superior technique and performance capability for electrical sampling module EOS/ESD protection of acquired electrical signals and TDR measurements.
Datasheet
Description
The P8018 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 20 GHz Probe Tip Bandwidth 50 ω Impedance TDR Passive Probe Undisturbed 50 ω Probe Reference Section Includes 20 GHz Precision SMA Cable Probe Tip Pressure Actuation Feature used to Actuate 80A02 EOS/ESD Protection Module Applications Circuit Board Controlled Impedance Testing (TDR) Designed for Use with 80A02 EOS/ESD Protection Module Characteristics Nominal Length with Cable: 1 meter Attenuation: 1X Probe Only Bandwidth: >20 GHz Probe Pitch: 1.8 mm (signal to ground) Cable Bandwidth: 20 GHz Connector Type: SMA Measured Reflected TDR Fall Time: <38 ps spec (<28 ps typical measure with 80E04) Loading Input: 50 ω Max Vin: 5.0 V Probe Only Propagation Delay: 1.0 ns TDR Control Activation Force: 200 to 260 grams The Tektronix P8018 Handheld TDR Probe is a greater than 20 GHz, 50 ω input impedance, single-ended passive probe with a precision 20 GHz bandwidth SMA cable that provides a high performance solution for electrical sampling TDR circuit board impedance characterization and high-speed electrical signal analysis applications. The P8018 probe can be used as a stand alone high bandwidth probe, but it is specially designed with features to be used with the 80A02 EOS/ESD Protection Module for protecting the sampling bridge of Tektronix electrical sampling modules from damage due to electro-overstress (EOS) and electro-static discharge (ESD) where large static charges can be stored in the DUT. The P8018 provides a unique probe tip pressure actuating feature and control circuit which, used with the matching 80A02 EOS/ESD Protection Module, enables a superior technique and performance capability for electrical sampling module EOS/ESD protection of acquired electrical signals and TDR measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe P8018
The P8018 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 20 GHz Probe Tip Bandwidth 50 ω Impedance TDR Passive Probe Undisturbed 50 ω Probe Reference Section Includes 20 GHz Precision SMA Cable Probe Tip Pressure Actuation Feature used to Actuate 80A02 EOS/ESD Protection Module Applications Circuit Board Controlled Impedance Testing (TDR) Designed for Use with 80A02 EOS/ESD Protection Module Characteristics Nominal Length with Cable: 1 meter Attenuation: 1X Probe Only Bandwidth: >20 GHz Probe Pitch: 1.8 mm (signal to ground) Cable Bandwidth: 20 GHz Connector Type: SMA Measured Reflected TDR Fall Time: <38 ps spec (<28 ps typical measure with 80E04) Loading Input: 50 ω Max Vin: 5.0 V Probe Only Propagation Delay: 1.0 ns TDR Control Activation Force: 200 to 260 grams The Tektronix P8018 Handheld TDR Probe is a greater than 20 GHz, 50 ω input impedance, single-ended passive probe with a precision 20 GHz bandwidth SMA cable that provides a high performance solution for electrical sampling TDR circuit board impedance characterization and high-speed electrical signal analysis applications. The P8018 probe can be used as a stand alone high bandwidth probe, but it is specially designed with features to be used with the 80A02 EOS/ESD Protection Module for protecting the sampling bridge of Tektronix electrical sampling modules from damage due to electro-overstress (EOS) and electro-static discharge (ESD) where large static charges can be stored in the DUT. The P8018 provides a unique probe tip pressure actuating feature and control circuit which, used with the matching 80A02 EOS/ESD Protection Module, enables a superior technique and performance capability for electrical sampling module EOS/ESD protection of acquired electrical signals and TDR measurements.

The P8018 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 20 GHz Probe Tip Bandwidth
  • 50 Ω Impedance TDR Passive Probe
  • Undisturbed 50 Ω Probe Reference Section
  • Includes 20 GHz Precision SMA Cable
  • Probe Tip Pressure Actuation Feature used to Actuate 80A02 EOS/ESD Protection Module

Applications

  • Circuit Board Controlled Impedance Testing (TDR)
  • Designed for Use with 80A02 EOS/ESD Protection Module

Characteristics

  • Nominal Length with Cable: 1 meter
  • Attenuation: 1X
  • Probe Only Bandwidth: >20 GHz
  • Probe Pitch: 1.8 mm (signal to ground)
  • Cable Bandwidth: 20 GHz
  • Connector Type: SMA
  • Measured Reflected TDR Fall Time: <38 ps spec (<28 ps typical measure with 80E04)
  • Loading Input: 50 Ω
  • Max Vin: 5.0 V
  • Probe Only Propagation Delay: 1.0 ns
  • TDR Control Activation Force: 200 to 260 grams

The Tektronix P8018 Handheld TDR Probe is a greater than 20 GHz, 50 Ω input impedance, single-ended passive probe with a precision 20 GHz bandwidth SMA cable that provides a high performance solution for electrical sampling TDR circuit board impedance characterization and high-speed electrical signal analysis applications. The P8018 probe can be used as a stand alone high bandwidth probe, but it is specially designed with features to be used with the 80A02 EOS/ESD Protection Module for protecting the sampling bridge of Tektronix electrical sampling modules from damage due to electro-overstress (EOS) and electro-static discharge (ESD) where large static charges can be stored in the DUT.

The P8018 provides a unique probe tip pressure actuating feature and control circuit which, used with the matching 80A02 EOS/ESD Protection Module, enables a superior technique and performance capability for electrical sampling module EOS/ESD protection of acquired electrical signals and TDR measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P8018
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XM Micro-Hook to 0.080″ Pin Plug, 22 AWG PVC Test Lead - AXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details