Tektronix, Inc. Current Probe TRCP3000

Description
The TRCP3000 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 1 Hz to 16 MHz Peak Current: 3,000 A Min Current: 500 mA Coil Diameter: 8.5 mm Termination: BNC These probes have a flexible, clip-around current sensor based upon Rogowski technology Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT Applications: Motor drives Inverters Power supplies Industrial The TRCP3000 has a larger coil that is capable of handling large overload currents without damage. This probe is easy to use and can be inserted into places that are hard to reach and can be wrapped around larger test points such as bus bars. The TRCP3000 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.
Datasheet
Description
The TRCP3000 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 1 Hz to 16 MHz Peak Current: 3,000 A Min Current: 500 mA Coil Diameter: 8.5 mm Termination: BNC These probes have a flexible, clip-around current sensor based upon Rogowski technology Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT Applications: Motor drives Inverters Power supplies Industrial The TRCP3000 has a larger coil that is capable of handling large overload currents without damage. This probe is easy to use and can be inserted into places that are hard to reach and can be wrapped around larger test points such as bus bars. The TRCP3000 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe TRCP3000
The TRCP3000 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 1 Hz to 16 MHz Peak Current: 3,000 A Min Current: 500 mA Coil Diameter: 8.5 mm Termination: BNC These probes have a flexible, clip-around current sensor based upon Rogowski technology Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT Applications: Motor drives Inverters Power supplies Industrial The TRCP3000 has a larger coil that is capable of handling large overload currents without damage. This probe is easy to use and can be inserted into places that are hard to reach and can be wrapped around larger test points such as bus bars. The TRCP3000 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

The TRCP3000 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Frequency Range: 1 Hz to 16 MHz
  • Peak Current: 3,000 A
  • Min Current: 500 mA
  • Coil Diameter: 8.5 mm
  • Termination: BNC
  • These probes have a flexible, clip-around current sensor based upon Rogowski technology
  • Non-intrusive and easy to install in confined spaces
  • Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT

Applications:

  • Motor drives
  • Inverters
  • Power supplies
  • Industrial

The TRCP3000 has a larger coil that is capable of handling large overload currents without damage. This probe is easy to use and can be inserted into places that are hard to reach and can be wrapped around larger test points such as bus bars.

The TRCP3000 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TRCP3000
Test Probes TRCP3000
Test Probes Current Probe 20MHz 10mA - 3000A,AC-Only

Test Probes Current Probe 20MHz 10mA - 3000A,AC-Only

Buy Now Datasheet
Ac Current Probe, 3Ka, 1Hz-16Mhz; Meter Side Connector Tektronix - 77Y7489 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 3Ka, 1Hz-16Mhz; Meter Side Connector Tektronix
77Y7489
Ac Current Probe, 3Ka, 1Hz-16Mhz; Meter Side Connector Tektronix 77Y7489
AC CURRENT PROBE, 3KA, 1HZ-16MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

AC CURRENT PROBE, 3KA, 1HZ-16MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TRCP3000 TRCP3000 77Y7489
Product Name Current Probe Test Probes Ac Current Probe, 3Ka, 1Hz-16Mhz; Meter Side Connector Tektronix
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe to Stacking Banana Plug, 20 AWG PVC Coil Cord Test Lead - 60134C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details