ValueTronics International, Inc. Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The 1000L is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 1000LA is a 220 MHz 1000 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 100A250 is a 250 MHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 100W1000M1 is a 1 GHz 100 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 10855A is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 10S1G4A is a 4 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 10W1000 is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 10W1000A is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 10W1000B is a 1 GHz 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 10W1000M7 is a 1 GHz, 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 1140L is a 250 kHz 1100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 1140LA is a 250 kHz 1100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 11909A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Ideally... | |
| The 11975A is a 8 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 120S1G3 is a 3 GHz, 120 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 1232A is an Amplifier from General Radio. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The 1406H is a 1 GHz, 5 W RF amplifier from Hughes. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 150A100A is a 100 MHz, 150 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 150W1000 is a 1 GHz 150 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 15100B is a 1 kHz, 25 W RF amplifier from Eaton. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 181 is a Preamplifier from EG&G.; An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when... | |
| The 1W1000 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 1W1000M4 is a 1 GHz 1 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 200HA is a 400 MHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 200L is a 200 MHz 400 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 200W1000M3A is a 1 GHz, 200 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 2100L is a 12 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 230B is a 5 MHz 4.5 Watt RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 240L is a 10 MHz 40 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 250W1000 is a 1 GHz, 250 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 25S1G4A is a 4.2 GHz, 25 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 25W1000M7 is a 1 GHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 2635 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 2669B is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 2692-A-0S2 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 2692-A-0S3 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 300A100 is a 100 MHz, 300 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 3056A is an Amplifier from Ballantine. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when... | |
| The 30L is a 250 MHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 30W1000B is a 1 GHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 30W1000M7 is a 1 GHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 3100L is a 105 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 3100LA is a 150 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 310L is a 110 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 3200L is a 150 MHz, 200 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 320L is a 100 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 325LA is a class A power amplifier. The 325LA is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire... | |
| The 350L is a 105 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 403LA is a 300 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 406L is a 250 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 411LA is a 300 MHz 10 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 420LA is a 300 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 428 is an Amplifier from Keithley. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when... | |
| The 440LA is a 300 MHz 35 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 4502 is a 20 kHz 250 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 4505 is a 20 kHz 500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 4510 is a 20 kHz 1000 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 4520A is a 20 kHz 2500 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 4521A is a RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 461A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency... | |
| The 465A is a 1 MHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 466A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency... | |
| The 467A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Low... | |
| The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 500L is a 500 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 500LA is a 520 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 503L is a 510 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 50S1G4M3 is a 4.2 GHz 50 Watt RF amplifier from Amplifier Research. Additional Features: Frequency: 4.2GHz Power: 50W The Amplifier Research 50S1G4M3 is a solid state, self-contained, air-cooled, broadband... | |
| The 50W1000 is a 1 GHz, 50 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 5100L is a 400 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 510L is a 400 MHz 9.5 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 5205A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: DC... | |
| The 5215A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Designed... | |
| The 525LA is a 500 MHz 25 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 5325 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The 54713A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: 500... | |
| The 550L is a 400 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 5584A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The 5725A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Enhancements... | |
| The 58529A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: With... | |
| The 5S1G4 is a 4.2 GHz 6.5 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 5W1000 is a 1 GHz, 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 6-201 is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 6-205A is an Amplifier from Himmelstein and Company. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The 600L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 6025-0290 is a 2.2 GHz preamplifier from AEA Technology. Features: Light-weight and easy to install Rugged N-Connectors Pre-Amplifier powers from Echo’s batteries or AC wall adapter Also comes with... | |
| The 6025-0295 is a 2.5 GHz preamplifier kit from AEA Technology. Features: Attenuated readings are dB adjusted Increases the VIA Echo Analyzer's range Allows user to read transmit or receiver... | |
| The 603L is a 1 GHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 607L is a 1 GHz 7 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 60S1G3 is a 3 GHz 60 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 70620A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 70620B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 70621A is a 2.9 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 7500 is a 1 MHz 75 Watt RF Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 757LC is a 1 GHz, 100 W RF amplifier from Kalmus. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The 75A250 is a 250 MHz 75 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 800A3 is a 3 MHz 800 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The 8083A is an Amplifier from Agilent HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The 83006A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 83017A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 83020A is a 26.5 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 83050A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 83051A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 8347A is a 3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8348A is a 26.5 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8349A is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8349B is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8404A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The... | |
| The 8447A is a 400 MHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 8447B is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 8447C is a 300 MHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8447D is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8447E is a 1.3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The 8447F is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 8449A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 8449B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 85905A is a 1 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 87405A is a 3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The 87415A is a 8 GHz RF amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much... | |
| The 888 is a 1 GHz preamplifier from Amplifier Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers... | |
| The A-150 is a 35 GHz 150 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The ACS-230-25W is a 230 MHz 25 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The ACS-230-50W is a 230 MHz 50 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The ACS-250-100W is a 250 MHz 100 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The AR1929-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR1929-10A is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR1929-30 is a 2 GHz, 30 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR1929-50 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR4819-25 is a 1 GHz 25 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR88168-30 is a 1.6 GHz RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and... | |
| The AR88258-30 is a 2.5 GHz 30 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR8829-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The AR8829-50 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The ARI-6000-100W is a 700 MHz, 100 W rf amplifier from Com-Power. Features: 700 MHz to 6 GHz 100 Watts 3 year warranty Specifications: Frequency Range: 0.7 – 6.0 GHz... | |
| The AUX-0025 is an Amplifier from Audio Precision. Features: Two channel, 20 Hz to 20 kHz passband Passive design for optimal performance Custom inductors designed for power handling and minimizing... | |
| The BHED22748-200 is a 400 MHz, 200 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The CA5350 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The CBA 1G-150 is a 1 GHz, 150 W RF amplifier from Schaffner. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI... | |
| The CMC-1000 is a 1 GHz, 1 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The DCA10 is an Amplifier from Krohn Hite. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The E1446A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: One-slot,... | |
| The GAP-801 is a 6 GHz Preamplifier from Instek. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The GAP-802 is a 3 GHz preamplifier from Instek. Features: Frequency: 9kHz to 3GHz Gain: 20dB typ Output at 1dB Compression Point: +16.4dBm typ SWR: 1.2:1 3rd Order Intercept Point:... | |
| The HVA4321 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The LAB3 510-50H is a 1000 MHz, 50W, RF amplifier from Microwave Power Devices. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones,... | |
| The LI-75A is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The LI-76 is a Preamplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The M402 is a 200 MHz, 50 W RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. | |
| The P-62A is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The P-64 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The PA1011 is an amplifier from Rigol. Features: Easily and neatly communicate with DG and PC software through the USB interface Enables to set the Gain (x1 or x10), Polarity... | |
| The PAL-010 is a 30 MHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The PAM-103 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The PAM-118A is a 18 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The PAM-6000 is a 6 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The PAM-840 is a 40 GHz preamplifier from Com-Power. Features: Broadband - 18 GHz - 40 GHz High Gain - 25 dB typical Gain Flatness - ± 2.5 dB. Specifications:... | |
| The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure:... | |
| The PAP-501 is a 1 GHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... | |
| The SA-200F3 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The SA-220F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The SA-230F5 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features:... | |
| The SA-606F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The SA-607F2 is an Amplifier from NF Corporation. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The SR445 is a 300 MHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers... | |
| The SR550 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers... | |
| The SR552 is a Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal... | |
| The SR560 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers... | |
| The SR570 is a 100 kHz Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers... | |
| The TCCX3500 is a 100 MHz, 3.5 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing,... | |
| The TPA-N-PRE is a 6 GHz Preamplifier from Tektronix. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are... |