Fluke Probe 5608-9-D

Description
The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration optional Specifications: Temperature range - –200 °C to 500 °C Nominal resistance at 0.01 °C - 100 ω ± 0.5 ω Temperature coefficient - 0.0039250 ω/ω/°C Relative Accuracy[1] - ± 0.007 °C at –200 °C Short-term repeatability[2] - ± 0.007 °C at 0.010 °C The 5606-9-D Full Immersion PRTs are designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. (“Immersion" in this case simply means exposure to temperatures other than ambient and does not necessarily refer to the medium to which the PRT and its components are subjected.) Applications where “full immersion" of probe, transition junction, and lead wire is required can include calibration or validation of sensors used in laboratory or bio freezers, walk-in refrigerators, autoclaves, ovens, stability test chambers, furnaces or incubators. Other applications might include IQ/OQ/PQ qualification procedures, temperature mapping, or data logging in temperature controlled spaces or environmental chambers.
Description
The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration optional Specifications: Temperature range - –200 °C to 500 °C Nominal resistance at 0.01 °C - 100 ω ± 0.5 ω Temperature coefficient - 0.0039250 ω/ω/°C Relative Accuracy[1] - ± 0.007 °C at –200 °C Short-term repeatability[2] - ± 0.007 °C at 0.010 °C The 5606-9-D Full Immersion PRTs are designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. (“Immersion" in this case simply means exposure to temperatures other than ambient and does not necessarily refer to the medium to which the PRT and its components are subjected.) Applications where “full immersion" of probe, transition junction, and lead wire is required can include calibration or validation of sensors used in laboratory or bio freezers, walk-in refrigerators, autoclaves, ovens, stability test chambers, furnaces or incubators. Other applications might include IQ/OQ/PQ qualification procedures, temperature mapping, or data logging in temperature controlled spaces or environmental chambers.

Suppliers

Company
Product
Description
Supplier Links
The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration optional Specifications: Temperature range - –200 °C to 500 °C Nominal resistance at 0.01 °C - 100 ω ± 0.5 ω Temperature coefficient - 0.0039250 ω/ω/°C Relative Accuracy[1] - ± 0.007 °C at –200 °C Short-term repeatability[2] - ± 0.007 °C at 0.010 °C The 5606-9-D Full Immersion PRTs are designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. (“Immersion" in this case simply means exposure to temperatures other than ambient and does not necessarily refer to the medium to which the PRT and its components are subjected.) Applications where “full immersion" of probe, transition junction, and lead wire is required can include calibration or validation of sensors used in laboratory or bio freezers, walk-in refrigerators, autoclaves, ovens, stability test chambers, furnaces or incubators. Other applications might include IQ/OQ/PQ qualification procedures, temperature mapping, or data logging in temperature controlled spaces or environmental chambers.

The 5608-9-D is a probe from Fluke.

Features:

  • 200°C to 160°C
  • Calibration accuracy of ±0.05°C
  • Transition junction and lead wires can withstand full PRT temperature range
  • Unique probe seal of 5606 prevents ingress of moisture
  • Calibration not included; NVLAP-accredited calibration optional

Specifications:

  • Temperature range - –200 °C to 500 °C
  • Nominal resistance at 0.01 °C - 100 Ω ± 0.5 Ω
  • Temperature coefficient - 0.0039250 Ω/Ω/°C
  • Relative Accuracy[1] - ± 0.007 °C at –200 °C
  • Short-term repeatability[2] - ± 0.007 °C at 0.010 °C

The 5606-9-D Full Immersion PRTs are designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. (“Immersion" in this case simply means exposure to temperatures other than ambient and does not necessarily refer to the medium to which the PRT and its components are subjected.) Applications where “full immersion" of probe, transition junction, and lead wire is required can include calibration or validation of sensors used in laboratory or bio freezers, walk-in refrigerators, autoclaves, ovens, stability test chambers, furnaces or incubators. Other applications might include IQ/OQ/PQ qualification procedures, temperature mapping, or data logging in temperature controlled spaces or environmental chambers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 5608-9-D
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJ Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 635XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details