Cal Test Electronics, Inc. Oscilloscope Probes GE1511

Description
"10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE1511-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE1511-ND
Oscilloscope Probes BKGE1511-ND
"10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Voltage Probe - GE1511 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE1511
Voltage Probe GE1511
The GE1511 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz (-3 dB) bandwidth High impedance input (10 Mω/≈12 pF) 10–30 pF compensation range 300 V CAT II Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant The GE1511 is a medium bandwidth, high impedance 10x passive voltage probe with 10 Mω input impedance.

The GE1511 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 150 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/≈12 pF)
  • 10–30 pF compensation range
  • 300 V CAT II
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant

The GE1511 is a medium bandwidth, high impedance 10x passive voltage probe with 10 MΩ input impedance.

Supplier's Site
Osc Probe, Passive, 150 Mhz, 600 V, 10 Cal Test Electronics - 50AC8936 - Newark, An Avnet Company
Chicago, IL, United States
Osc Probe, Passive, 150 Mhz, 600 V, 10 Cal Test Electronics
50AC8936
Osc Probe, Passive, 150 Mhz, 600 V, 10 Cal Test Electronics 50AC8936
OSC PROBE, PASSIVE, 150 MHZ, 600 V, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

OSC PROBE, PASSIVE, 150 MHZ, 600 V, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:600V; Test Probe Attenuation:10:1; For Use With:All Makes & Models of Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
GE1511
Test Probes GE1511
Test Probes Oprobe x10, 150MHz 1500 Series,1.2m,ELD

Test Probes Oprobe x10, 150MHz 1500 Series,1.2m,ELD

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE1511-ND GE1511 50AC8936 GE1511
Product Name Oscilloscope Probes Voltage Probe Osc Probe, Passive, 150 Mhz, 600 V, 10 Cal Test Electronics Test Probes
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 150 MHz 150 MHz 150 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1247401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details