Cal Test Electronics, Inc. Ac/dc Clamp On Current Probe, 7-70A; Meter Side Connector Cal Test Electronics CP6770-NA

Description
AC/DC CLAMP ON CURRENT PROBE, 7-70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Oscilloscopes; Product Range:CP6000 Series RoHS Compliant: Yes
Datasheet
Description
AC/DC CLAMP ON CURRENT PROBE, 7-70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Oscilloscopes; Product Range:CP6000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Clamp On Current Probe, 7-70A; Meter Side Connector Cal Test Electronics - 52AC2096 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Clamp On Current Probe, 7-70A; Meter Side Connector Cal Test Electronics
52AC2096
Ac/dc Clamp On Current Probe, 7-70A; Meter Side Connector Cal Test Electronics 52AC2096
AC/DC CLAMP ON CURRENT PROBE, 7-70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Oscilloscopes; Product Range:CP6000 Series RoHS Compliant: Yes

AC/DC CLAMP ON CURRENT PROBE, 7-70A; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:70A; Current Range Min:7A; For Use With:Oscilloscopes; Product Range:CP6000 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe CP6770-NA
The CP6770-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Compact stylish body Dual sensitivity ranges 1 MHz bandwidth (-3 dB) Over-range indicator Current (DC + peak AC): 7A/70A Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual The CalTest CP6770-NA, active clamp style current probe, has dual sensitivity ranges, 500 mV/A and 50 mV/A for current measurements up to 7 A or 70 A, respectively. Bandwidth in both ranges up to 1 MHz. Powered by 9 V battery or included AC power adapter (CT3957-#).

The CP6770-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Compact stylish body
  • Dual sensitivity ranges
  • 1 MHz bandwidth (-3 dB)
  • Over-range indicator
  • Current (DC + peak AC): 7A/70A
  • Accessories: Insulated BNC Cable, BNC to Banana Plugs Adapter, AC Power Adapter, and Instruction Manual

The CalTest CP6770-NA, active clamp style current probe, has dual sensitivity ranges, 500 mV/A and 50 mV/A for current measurements up to 7 A or 70 A, respectively. Bandwidth in both ranges up to 1 MHz. Powered by 9 V battery or included AC power adapter (CT3957-#).

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CP6770-NA
Test Probes CP6770-NA
Test Probes Current Probe 1MHz 70A AC/DC,NA Adapter

Test Probes Current Probe 1MHz 70A AC/DC,NA Adapter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 52AC2096 CP6770-NA CP6770-NA
Product Name Ac/dc Clamp On Current Probe, 7-70A; Meter Side Connector Cal Test Electronics Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Interface Pin -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details