RIGOL Technologies, Inc. Voltage Probe PVP2350

Description
The PVP2350 is a 350 MHz, 300 V voltage probe from Rigol. Features: 300 V 350 MHz PVP2350: 1X/35MHz, 10X/350MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS2 MSO2 The Rigol PVP2350 is a 350 MHz passive voltage probe with a 1x:10x selector. Also, with a bandwidth of 35 MHz in 1x mode that replaces the RP3300A. The image is for reference only. See product specification for details.
Description
The PVP2350 is a 350 MHz, 300 V voltage probe from Rigol. Features: 300 V 350 MHz PVP2350: 1X/35MHz, 10X/350MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS2 MSO2 The Rigol PVP2350 is a 350 MHz passive voltage probe with a 1x:10x selector. Also, with a bandwidth of 35 MHz in 1x mode that replaces the RP3300A. The image is for reference only. See product specification for details.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe PVP2350
The PVP2350 is a 350 MHz, 300 V voltage probe from Rigol. Features: 300 V 350 MHz PVP2350: 1X/35MHz, 10X/350MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to 25 pF Compensation Range 1X: 1Mω ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage 10X: 10Mω ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage New Design in appearance brings you perfect user experience Works with- DS2 MSO2 The Rigol PVP2350 is a 350 MHz passive voltage probe with a 1x:10x selector. Also, with a bandwidth of 35 MHz in 1x mode that replaces the RP3300A. The image is for reference only. See product specification for details.

The PVP2350 is a 350 MHz, 300 V voltage probe from Rigol.

Features:

  • 300 V
  • 350 MHz
  • PVP2350: 1X/35MHz, 10X/350MHz, one/two Probes Kit
  • 10X or 1X Switchable
  • 10 pF to 25 pF Compensation Range
  • 1X: 1MΩ ±1% input resistance 50 pF ±20 pF input capacitance 150 VRMS CAT II max. rated input voltage
  • 10X: 10MΩ ±1% input resistance 10pF ±5pF input capacitance 300 VRMS CAT II max. rated input voltage
  • New Design in appearance brings you perfect user experience

Works with-

  • DS2
  • MSO2

The Rigol PVP2350 is a 350 MHz passive voltage probe with a 1x:10x selector. Also, with a bandwidth of 35 MHz in 1x mode that replaces the RP3300A.

The image is for reference only. See product specification for details.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PVP2350
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details