ValueTronics International, Inc. Active Probe 41800A

Description
The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Frequency Range: 5 Hz to 500 MHz High Input Impedance 100kOhm, 3pF Used for both spectrum and network analyzers Protective sleeve to prevent ESD and physical damage to probe tip The Agilent 41800A Active Probe probe offers high input impedance from 5 Hz to 500 MHz. It works with many Agilent spectrum analyzers to evaluate the quality of circuits by measuring spurious level, harmonics, and noise. Low input capacitance offers probing with negligible circuit loading for precise, in-circuit measurements of audio, video, HF and VHF bands.
Datasheet
Description
The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Frequency Range: 5 Hz to 500 MHz High Input Impedance 100kOhm, 3pF Used for both spectrum and network analyzers Protective sleeve to prevent ESD and physical damage to probe tip The Agilent 41800A Active Probe probe offers high input impedance from 5 Hz to 500 MHz. It works with many Agilent spectrum analyzers to evaluate the quality of circuits by measuring spurious level, harmonics, and noise. Low input capacitance offers probing with negligible circuit loading for precise, in-circuit measurements of audio, video, HF and VHF bands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe 41800A
The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Frequency Range: 5 Hz to 500 MHz High Input Impedance 100kOhm, 3pF Used for both spectrum and network analyzers Protective sleeve to prevent ESD and physical damage to probe tip The Agilent 41800A Active Probe probe offers high input impedance from 5 Hz to 500 MHz. It works with many Agilent spectrum analyzers to evaluate the quality of circuits by measuring spurious level, harmonics, and noise. Low input capacitance offers probing with negligible circuit loading for precise, in-circuit measurements of audio, video, HF and VHF bands.

The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Frequency Range: 5 Hz to 500 MHz
  • High Input Impedance 100kOhm, 3pF
  • Used for both spectrum and network analyzers
  • Protective sleeve to prevent ESD and physical damage to probe tip

The Agilent 41800A Active Probe probe offers high input impedance from 5 Hz to 500 MHz. It works with many Agilent spectrum analyzers to evaluate the quality of circuits by measuring spurious level, harmonics, and noise. Low input capacitance offers probing with negligible circuit loading for precise, in-circuit measurements of audio, video, HF and VHF bands.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 41800A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Current Clamps - 2048306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details